EN
  • EN
  • DE

MAX121CAP

Part No MAX121CAP
Manufacturer Maxim Integrated
Description 308Ksps ADC with DSP Interface and 78dB SINAD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1212006-MAX121CAP
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX121CAP CAD Model

Description

The MAX121CAP, by Maxim Integrated, is a state-of-the-art analog-to-digital converter (ADC) designed for high precision measurement applications. This high-performance ADC is known for its excellent accuracy, low noise, and ease of use, making it an ideal choice for a wide range of data acquisition systems, medical instruments, industrial control processes, and scientific analysis equipment.

Key Features

  • Resolution: The MAX121CAP offers a high-resolution conversion at 12-bits, ensuring detailed and precise digital representation of analog signals.
  • Sampling Rate: With a fast sampling rate, this ADC can handle high-speed applications, providing rapid data conversion without sacrificing accuracy.
  • Input Range: It features a flexible input range, accommodating various signal levels to suit different types of sensors and inputs.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX121CAP is suitable for battery-operated devices or any application where power conservation is crucial.
  • Integrated Features: It includes additional integrated features such as on-chip track-and-hold, which simplifies the design and reduces the need for external components.
  • Digital Interface: The device provides an easy-to-use digital interface, compatible with various microcontrollers and digital systems, ensuring straightforward integration into existing designs.

Applications

The MAX121CAP is versatile and can be used in a multitude of applications, including but not limited to:

  • Medical Imaging Systems
  • Industrial Process Control
  • Data Acquisition Systems
  • Scientific Instrumentation
  • Automated Test Equipment

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX121CAP is no exception. It is built to meet high standards, ensuring long-term performance and stability in demanding environments.

Support and Resources

Maxim Integrated provides comprehensive support for the MAX121CAP, including detailed datasheets, application notes, and design resources to assist engineers in integrating this ADC into their projects with minimal hassle.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess