Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Panasonic Electronic Components
Packaging Reel - TR
Status Obsolete(EOL)
Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load 9mW x 2 @ 16 Ohm
Supply Voltage - Operating 1.8 V to 4.5 V
Features Mute, Standby
Mounting SMD (SMT)
Temperature Range - Operating -25°C to 75°C (TA)
Case / Package 16-SO
Dimension 16-LSSOP (0.173", 4.40mm Width)
Win Source Part Number 078051-AN17880A-E1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AN17880A-E1 CAD Model

Description

AN17880A-E1 Electronic Component

Designed for enhanced efficiency, the AN17880A-E1 is a cutting-edge component that supports high-demand electronic circuits, providing a reliable backbone for advanced technological applications.

  • Applications:
    • Automotive Electronics
    • Consumer Audio Devices
    • Wireless Communication Systems
    • Advanced Robotics
  • Features and Benefits:
    • High Performance: Delivers superior output in diverse operating conditions.
    • Eco-Friendly: Built with environment-conscious materials and processes.
    • Space Optimization: Ideal for integration into small form-factor devices.
    • Robust Construction: Withstands physical and thermal stress.
  • Additional Details:
    • Frequency Range: 1MHz to 2.4GHz
    • Exceeds safety and industry compliance standards.

You May Also Be Interested in

STMicroelectronics
IC AMP QUAD MULTIFUNC POWERSO36
Need more? Email Us
ECAD model for TDA7563APDTR
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 30W 20TSSOPF
Lowest to $13.0388
ECAD model for MP7731DF-LF-Z
Texas Instruments
IC AMP CLASS D STER 25W 48HTSSOP
Lowest to $0.6004
ECAD model for TAS5751MDCA
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10QFN
Lowest to $1.1761
ECAD model for MP1720DQ-216-LF-Z
Texas Instruments
IC AMP AUDIO PWR 1.54W AB 9DSBGA
Need more? Email Us
ECAD model for LM4941TM/NOPB
Texas Instruments
IC AMP D MONO/STER 250W 64HTQFP
Lowest to $17.5636
ECAD model for TAS5611PHD
Texas Instruments
IC AMP D MONO/STER 105W 44HTSSOP
Need more? Email Us
ECAD model for TPA3220DDW
Texas Instruments
TWO-CHANNEL AUTOMOTIVE DIGITAL AMPLIFIER | IC DIGITAL AMP 2CH AUTO 64-TQFP
Lowest to $22.1041
ECAD model for TAS5412TPHDRQ1
Texas Instruments
IC DGTL CTRLR MICOPHN AMP 24SSOP
Lowest to $14.7822
ECAD model for PGA2505IDBR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention