ON Semiconductor 74ACT153 Dual 4-Input Multiplexer
The 74ACT153 from ON Semiconductor is a high-performance, dual 4-input multiplexer that is part of the AC/ACT series. This integrated circuit is designed to effectively select one line of data from up to four sources for each multiplexer. It is a versatile component, ideal for use in a wide range of digital applications, including data routing, signal gating, and function generation.
The 74ACT153 features two individual 4-input multiplexers with common select inputs and separate enable inputs. Its design ensures that it operates at high speeds while maintaining low power consumption. The multiplexer operates with a wide range of input and output voltages, making it compatible with TTL levels. This flexibility allows designers to integrate the device easily into various systems without worrying about voltage level mismatches.
Key specifications of the 74ACT153 include:
- Logic Type: Multiplexer
- Number of Circuits: 2
- Number of Inputs: 4 per multiplexer
- Number of Outputs: 1 per multiplexer
- Supply Voltage Range: 4.5V to 5.5V
- Operating Temperature Range: -40°C to +85°C
The device comes in various packages, including the DIP, SOP, and TSSOP packages, providing flexibility for different types of printed circuit board layouts. The 74ACT153 features a robust design that ensures high noise immunity and output drive capability, making it suitable for interfacing with other logic families.
Users can expect minimal propagation delays and low quiescent current, which is a hallmark of the ACT series. ON Semiconductor's commitment to quality ensures that the 74ACT153 multiplexer meets strict standards, offering reliable performance for digital systems that require efficient data selection and routing.
Whether used in data processing, communication systems, or control circuits, the ON Semiconductor 74ACT153 provides a compact, high-performance solution for multiplexing needs. Its ease of use, combined with high-speed operation, makes it an excellent choice for designers looking for a dependable multiplexer to enhance their digital designs.