EN
  • EN
  • DE

MAX121CPE+

Part No MAX121CPE+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT 308KSPS T/H 16-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Bits 14
Sampling Rate 308k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 5V, -10.8 V to 15.75 V
Digital Supply Voltage 5V, -10.8 V to 15.75 V
Temperature Range - Operating 0°C to 70°C
Case / Package 16-PDIP
Win Source Part Number 144286-MAX121CPE+
Ultra Librarian 3D Model Ultra Librarian MAX121CPE+ CAD Model

Description

Maxim Integrated's MAX121CPE+: High-Precision ADC

Maxim Integrated's MAX121CPE+ is a high-precision, 12-bit analog-to-digital converter (ADC) designed to provide accurate and reliable digital representations of analog signals in various applications. This component is particularly well-suited for systems requiring high-resolution measurements, such as industrial control systems, medical instrumentation, and data acquisition systems, where the integrity of the data is paramount.

Key Features

  • High Resolution: The MAX121CPE+ boasts a 12-bit resolution, allowing for fine-grained data conversion and ensuring that small changes in the analog signal are captured accurately.
  • Low Power Consumption: Designed with power efficiency in mind, this ADC operates with a low power consumption, making it ideal for battery-powered devices or energy-sensitive applications.
  • Single +5V Supply: The device operates from a single +5V supply, simplifying the power design for systems and reducing the complexity of the power supply architecture.
  • High Conversion Rate: With a fast conversion time, the MAX121CPE+ can handle high data rate applications, ensuring that real-time processing and control tasks are performed effectively.
  • Flexible Input Range: The ADC supports a flexible input range, accommodating a variety of signal levels and providing versatility in interfacing with different sensors and input sources.
  • Easy Interface: It features an easy-to-use parallel interface that facilitates a straightforward connection to microcontrollers and digital signal processors.

Performance and Reliability

The MAX121CPE+ is designed with Maxim Integrated's commitment to performance and reliability. It offers excellent dynamic performance, including a high signal-to-noise ratio (SNR) and low distortion, which are critical for high-fidelity signal processing. Additionally, the device's robust design ensures stable operation over a wide temperature range, making it suitable for demanding environments.

Applications

Due to its precision and versatility, the MAX121CPE+ is an ideal choice for a range of applications, including:

  • Industrial Process Control
  • Medical Instrumentation
  • Data Acquisition Systems
  • Automated Test Equipment
  • Robotics

With its superior performance and Maxim Integrated's reputation for quality, the MAX121CPE+ ADC is a top-tier solution for systems requiring precise analog-to-digital conversion.

You May Also Be Interested in

Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess