EN
  • EN
  • DE

MAX121EWE+

Part No MAX121EWE+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT 308KSPS 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Bits 14
Sampling Rate 308k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 5V, -10.8 V to 15.75 V
Digital Supply Voltage 5V, -10.8 V to 15.75 V
Temperature Range - Operating -40°C to 85°C
Case / Package 16-SOIC
Win Source Part Number 140090-MAX121EWE+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX121EWE+ CAD Model

Description

Maxim Integrated MAX121EWE+ Product Overview

The MAX121EWE+ is a high-performance, low-power, 8-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to provide precision and efficiency in a wide range of applications. This ADC features a fast sampling rate and a wide analog input range, making it an excellent choice for systems requiring accurate and rapid signal processing.

Key Features

      
  • High-Speed Conversion: The MAX121EWE+ boasts a conversion time of just 2.5µs, enabling real-time data acquisition and processing.
  •   
  • Resolution: With its 8-bit resolution, the device provides a fine level of detail in the digital representation of analog signals.
  •   
  • Low Power Consumption: Optimized for power-sensitive applications, it operates with a low supply current of 1.75mA (typical) at a 5V supply.
  •   
  • Wide Input Range: The analog input range is 0V to VREF, where VREF can be up to +5V, allowing flexibility in sensor interfacing and signal scaling.
  •   
  • Versatile Operation: It includes both track/hold and shutdown features, supporting versatile operation modes for power-saving and dynamic system requirements.

Applications

The MAX121EWE+ is suitable for a variety of applications, including:

      
  • Data acquisition systems
  •   
  • Battery-powered devices
  •   
  • Portable instrumentation
  •   
  • Medical monitoring equipment
  •   
  • Industrial process control systems

Package and Reliability

Encased in a 16-pin SOIC package, the MAX121EWE+ is designed to meet the demands of space-constrained environments without sacrificing performance. Additionally, it offers a specified temperature range of 0°C to +70°C, ensuring reliable operation across various conditions.

Manufacturer Support

Maxim Integrated provides comprehensive technical support for the MAX121EWE+, including detailed datasheets, application notes, and design resources to assist developers in integrating this ADC into their designs.

Overall, the MAX121EWE+ from Maxim Integrated is a versatile and efficient choice for designers looking to incorporate a reliable ADC with high-speed performance and low power consumption into their electronic systems.

You May Also Be Interested in

Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.5119 $93.0238
4+ $38.1635 $152.6540
5+ $36.9704 $184.8520
7+ $35.7784 $250.4488
9+ $34.5853 $311.2677
12+ $31.0083 $372.0996
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess