EN
  • EN
  • DE

MAX1308ECM+

Part No MAX1308ECM+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 8CH 456KSPS 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Resolution 12
Sampling Rate 456k
Number of Inputs 8
Input Type Single Ended
Data Interface Parallel
Configuration MUX-S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 2.7 V ~ 5.25 V
Features Simultaneous Sampling
Operating Temperature Range -40°C ~ 85°C
Package 48-LQFP
Manufacturer Package 48-LQFP/48-TQFP (7x7)
Win Source Part Number 759578-MAX1308ECM+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name MAX1308
Introduction Date October 01, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX1308ECM+ CAD Model

Description

Maxim Integrated MAX1308ECM+ Product Overview

The MAX1308ECM+ is a versatile and powerful analog-to-digital converter (ADC) from Maxim Integrated, designed to offer superior performance for a wide range of applications. This high-speed, 16-channel, 12-bit ADC features a fast sampling rate and a multiplexed input structure, making it an ideal solution for advanced data acquisition systems, medical instruments, industrial process control, and other applications requiring high-speed and high-resolution analog-to-digital conversion.

With its 12-bit resolution, the MAX1308ECM+ ensures precise data conversion, allowing for accurate readings of analog signals. The device operates at a conversion rate of up to 1.5Msps (mega-samples per second), enabling real-time processing and analysis of input signals. This sampling speed, combined with a low-power consumption profile, makes it an efficient choice for battery-powered devices and portable equipment.

The MAX1308ECM+ supports a wide analog input range, which can be configured as either single-ended or differential inputs, providing flexibility in interfacing with various sensor types. This feature also allows users to optimize the ADC for specific signal conditions, thereby enhancing the overall system performance.

This ADC is equipped with an internal reference and a temperature sensor, ensuring stable performance across different operating conditions. The device's built-in FIFO (First-In, First-Out) memory buffer allows for efficient data management and reduces the load on the host processor, which is particularly beneficial in systems with multiple tasks or limited processing power.

The MAX1308ECM+ comes in a compact 48-pin LQFP (Low-Profile Quad Flat Package) that conserves board space while still offering the necessary connectivity for complex circuit designs. Its digital interface is SPI/QSPI™/MICROWIRE™-compatible, allowing for easy integration with most microcontrollers and digital systems.

Maxim Integrated's commitment to quality and reliability is evident in the MAX1308ECM+, with features such as overvoltage protection and a specified operating temperature range of -40°C to +85°C. These characteristics make the MAX1308ECM+ a robust and dependable choice for engineers and designers looking to enhance the performance of their data acquisition systems.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess