EN
  • EN
  • DE

MAX146BEAP+T

Part No MAX146BEAP+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC LP 12-BIT 133KSPS 20-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Resolution 12
Sampling Rate 133k
Number of Inputs 4, 8
Input Type Differential, Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 2.7 V ~ 3.6 V
Voltage - Supply, Digital 2.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 701419-MAX146BEAP+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX146
Introduction Date June 01, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX146BEAP+T CAD Model

Description

MAX146BEAP+T: A High-Precision ADC from Maxim Integrated

The MAX146BEAP+T is a state-of-the-art analog-to-digital converter (ADC) produced by Maxim Integrated, a company renowned for its high-quality and reliable integrated circuits. This precision ADC is designed to deliver exceptional performance for a wide range of applications that require accurate and reliable digital representations of analog signals.

At the heart of the MAX146BEAP+T lies a 12-bit ADC with a 2-channel multiplexer. This allows for the conversion of two different analog inputs, which is particularly useful in systems that need to monitor multiple signals simultaneously. The device operates with a single +5V supply, making it compatible with many standard systems and simplifying power supply design.

The MAX146BEAP+T features a fast conversion time, with a throughput rate of up to 200ksps (kilo-samples per second), enabling real-time data acquisition and processing in time-sensitive applications. This makes it an ideal choice for medical devices, industrial control systems, and any other application where speed and precision are paramount.

In terms of communication, the device integrates a serial interface that is SPI/QSPI/MICROWIRE compatible, offering flexibility and ease of integration with most microcontrollers and digital systems. Its low power consumption is another highlight, which is critical for portable and battery-operated devices where power efficiency is a key concern.

The MAX146BEAP+T also boasts a wide dynamic range and excellent temperature stability, ensuring reliable performance across various environmental conditions. Its compact 20-pin SSOP (Shrink Small Outline Package) allows for a minimal footprint on PCBs (Printed Circuit Boards), which is essential for space-constrained applications.

Maxim Integrated has equipped the MAX146BEAP+T with additional features such as an internal reference and a fully differential input mode, further enhancing its versatility and making it a top choice for engineers and designers looking for a high-quality ADC solution.

Overall, the MAX146BEAP+T is a testament to Maxim Integrated's commitment to providing advanced and reliable components that meet the ever-increasing demands of modern electronics.

You May Also Be Interested in

Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1949 $55.9745
11+ $9.1856 $101.0416
17+ $8.8986 $151.2762
24+ $8.6115 $206.6760
31+ $8.3245 $258.0595
41+ $7.4633 $305.9953
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 621 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess