EN
  • EN
  • DE

MAX133CQH

Part No MAX133CQH
Manufacturer Maxim Integrated
Description 3½ Digit DMM Circuit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1212107-MAX133CQH
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX133CQH CAD Model

Description

The MAX133CQH from Maxim Integrated is a highly integrated data acquisition system that offers a complete solution for complex industrial, medical, and scientific applications. This precision device is designed to provide accurate and reliable data conversion and processing, making it an essential component for systems that require high-speed and high-resolution measurements.

Key Features

  • Integrated System: The MAX133CQH combines an 8-channel multiplexer, high-bandwidth track/hold, and a 12-bit analog-to-digital converter (ADC) all in one compact package. This level of integration reduces the need for additional components, simplifying design and saving board space.
  • High Precision: With its 12-bit resolution, the MAX133CQH ensures precise data acquisition, making it ideal for applications where accuracy is paramount. The high resolution ADC provides detailed and nuanced readings critical for sensitive measurements.
  • Fast Conversion Rates: The device boasts a fast conversion rate, enabling quick data processing and real-time analysis. This feature is particularly beneficial in applications where speed is necessary, such as in reactive systems or dynamic environments.
  • Versatile Input Range: The MAX133CQH can accommodate a variety of input signals, thanks to its wide input range. This versatility allows it to be used in diverse applications, from monitoring environmental sensors to processing complex signals in communication systems.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX133CQH operates with low power consumption, making it suitable for battery-powered or energy-sensitive applications.

Applications

The MAX133CQH is versatile enough to be used across a wide range of applications. It is particularly well-suited for:

  • Industrial Control Systems
  • Medical Instrumentation
  • Laboratory Research Equipment
  • Data Logging and Signal Analysis

In conclusion, the MAX133CQH from Maxim Integrated is a robust and versatile data acquisition component that offers high precision, fast conversion rates, and low power consumption. Its integrated design and wide input range make it an excellent choice for a variety of demanding applications that require detailed and rapid data collection and analysis.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess