EN
  • EN
  • DE

MAX13021ASA

Part No MAX13021ASA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701161-MAX13021ASA
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX13021ASA CAD Model

Description

Maxim Integrated MAX13021ASA Product Overview

The MAX13021ASA from Maxim Integrated is a high-performance, automotive-grade, eight-channel, low-side switch with serial control. This sophisticated device is engineered to provide a reliable interface between the microprocessor and inductive, incandescent, or LED loads in automotive applications. The MAX13021ASA is housed in a compact SOIC-16 package, making it suitable for space-constrained environments.

Key Features

  • Eight Low-Side Switch Outputs: The device boasts eight open-drain switch outputs, providing ample control for various loads.
  • Serial Interface: The MAX13021ASA features a SPI-compatible serial interface, enabling efficient communication with a host microcontroller for control and diagnostic purposes.
  • Load Current Monitoring: Each channel incorporates current-sense output, allowing for real-time monitoring of the load current, which is vital for detecting open or short circuit conditions.
  • Wide Operating Voltage Range: Designed to operate within a voltage range of 5.5V to 28V, the device can handle the fluctuating conditions typical in automotive power systems.
  • Thermal Shutdown Protection: The device includes thermal shutdown protection, safeguarding it against overheating and ensuring long-term reliability.
  • Overcurrent Protection: Each channel has overcurrent protection, preventing damage to the switch and the load in case of excessive current flow.

Applications

The MAX13021ASA is particularly well-suited for automotive environments, where it can be used to control a variety of loads such as:

  • Automotive lighting systems, including headlights, taillights, and interior lights
  • Motor controls for HVAC systems, wipers, and window lifters
  • Control of solenoids and relays

With its robust feature set and automotive-grade design, the MAX13021ASA from Maxim Integrated is an ideal solution for designers looking to enhance the performance and safety of their automotive electronic systems. Its diagnostic capabilities, coupled with protection features, ensure that the MAX13021ASA can manage and protect loads efficiently, making it a valuable component in the automotive industry.

You May Also Be Interested in

Maxim Integrated
Lowest to $2.9105
Maxim Integrated
IC REG LDO
Need more? Email Us
Maxim Integrated
LI-ION CHARGERS W/SMART PWR SELE
Need more? Email Us
Maxim Integrated
IC REG LINEAR 2.7V 150MA 6UDFN
Lowest to $9.5472
Maxim Integrated
IC REG LIN POS ADJ 500MA 8TDFN
Lowest to $5.4908
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC CLK BUFFER 2:5 1.5GHZ 20SOIC
Lowest to $10.1513
Maxim Integrated
Lowest to $13.3691
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9091 $63.2728
18+ $6.4896 $116.8128
28+ $6.2868 $176.0304
38+ $6.0840 $231.1920
50+ $5.8812 $294.0600
66+ $5.2728 $348.0048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess