EN
  • EN
  • DE

MAX8895VEWA+T

Part No MAX8895VEWA+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description LI-ION CHARGERS W/SMART PWR SELE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current, Timer
Fault Protection Over Voltage
Charge Current - Max 1.85A
Battery Pack Voltage 4.2V
Voltage - Supply (Maximum) 6.6V
Interface USB
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 25-WFBGA, WLBGA
Supplier Device Package 25-WLP (2.31x2.31)
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 707131-MAX8895VEWA+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8895VEWA+T CAD Model

Description

Maxim Integrated's MAX8895VEWA+T: Power Management IC

The MAX8895VEWA+T from Maxim Integrated is a sophisticated power management integrated circuit (PMIC) designed to cater to the demanding requirements of modern portable devices. This high-performance component ensures efficient power distribution and management, which is crucial for extending battery life and optimizing device performance.

Key Features

  • High Efficiency: The MAX8895VEWA+T is engineered to provide high-efficiency power conversion, which translates to reduced heat generation and longer battery life for portable devices.
  • Multi-Channel Operation: This PMIC features multiple output channels, each of which can be independently controlled and configured to meet the power requirements of various subsystems within the device.
  • Integrated Battery Charger: With an integrated battery charging circuit, the MAX8895VEWA+T simplifies the design of charging systems by providing a complete charging solution within a single chip.
  • Flexible Power Supply: The device supports a wide input voltage range, making it versatile for use in different applications and compatible with a variety of battery technologies.

Applications

The MAX8895VEWA+T is ideal for a broad spectrum of portable electronic applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Consoles
  • Digital Cameras
  • GPS Devices

Technical Specifications

  • Package: The component is offered in a compact package, designed to fit into the space-constrained environments typical of portable devices.
  • Temperature Range: It operates over a wide temperature range, ensuring reliability and performance even under varying environmental conditions.
  • Protection Features: Built-in protection mechanisms safeguard against over-voltage, over-current, and thermal overload scenarios, contributing to the overall durability of the end product.

Maxim Integrated's MAX8895VEWA+T is a testament to the company's commitment to delivering high-quality power management solutions. By integrating multiple functions into a single chip, the MAX8895VEWA+T helps streamline the design process, reduce component count, and save valuable board space, making it an excellent choice for designers looking to create compact, energy-efficient portable devices.

You May Also Be Interested in

Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $20.5264

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess