EN
  • EN
  • DE

MAX144AEUA+T

Part No MAX144AEUA+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description ADC Single SAR 108ksps 12-bit Serial 8-Pin uMAX T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package UMAX
Conversion Rate 108 ksps
Interface SPI, Serial
Lead Free Lead Free
Max Operating Temperature 85 °C
Max Power Dissipation 330 mW
Min Operating Temperature -40 °C
Mount Surface Mount
Number of A/D Converters 1
Number of Analog Inputs 2
Number of Bits 12
Number of Channels 2
Number of Converters 1
Number of Pins 8
Operating Supply Voltage 5.25 V
Packaging Tape & Reel (TR)
Polarity Unipolar
Radiation Hardening No
Resolution 1.5 B
RoHS Compliant
Sampling Rate 108 ksps
Supply Type Single
Win Source Part Number 1166090-MAX144AEUA+T
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX144AEUA+T CAD Model

Description

Introducing the MAX144AEUA+T ADC from Maxim Integrated

The MAX144AEUA+T is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) brought to you by Maxim Integrated, a renowned leader in the design and manufacturing of innovative analog and mixed-signal products. This ADC is specifically designed to provide precision and efficiency for a wide range of applications, including data acquisition systems, industrial control, medical devices, and more.

Key Features

  • High Resolution: With its 12-bit resolution, the MAX144AEUA+T ensures accurate digital representation of analog signals, allowing for precise measurements and control in your applications.
  • Low Power Consumption: This device is optimized for power-sensitive applications, ensuring minimal power usage without compromising performance, making it ideal for portable and battery-operated devices.
  • Single-Supply Operation: The MAX144AEUA+T operates from a single +5V supply, simplifying power supply design and reducing system complexity.
  • Multiple Channel Inputs: It features a 4-channel multiplexer, giving the flexibility to connect up to four different analog inputs, which is perfect for systems that need to monitor multiple signals.
  • Serial Interface: The device includes a serial interface that is compatible with SPI, QSPI, and MICROWIRE protocols, enabling easy integration with a variety of microcontrollers and digital systems.
  • Internal Track/Hold: With an internal track/hold function, the ADC can capture and digitize rapidly changing signals, ensuring accurate readings even in dynamic environments.

Package and Temperature Range

The MAX144AEUA+T comes in a compact 8-pin µMAX package, which is ideal for space-constrained applications. It operates over the extended industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh conditions.

Applications

  • Data Acquisition Systems
  • Industrial Control and Automation
  • Medical Instruments
  • Battery-Powered Devices
  • Portable Instrumentation

With its robust feature set and Maxim Integrated's reputation for quality, the MAX144AEUA+T ADC is a versatile and reliable choice for your precision analog-to-digital conversion needs.

You May Also Be Interested in

Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS 80LQFP
Lowest to $5.8755
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.1531 $84.4593
5+ $23.1000 $115.5000
8+ $22.3781 $179.0248
11+ $21.6563 $238.2193
14+ $20.9344 $293.0816
19+ $18.7688 $356.6072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess