EN
  • EN
  • DE

MAX14550AEETB+

Part No MAX14550AEETB+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC ANLG SW USB HOST ID TDFN  /  Circuit IC Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc./Maxim Integrated
Series *
Package Strip
Product Status Obsolete
Base Product Number MAX14550
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-MAX14550AEETB+-MA,MAXMAXMAX14550AEETB+
Standard Package 1
Win Source Part Number 1074889-MAX14550AEETB+
Ultra Librarian 3D Model Ultra Librarian MAX14550AEETB+ CAD Model

Description

MAX14550AEETB+ - Maxim Integrated

The MAX14550AEETB+ is a highly integrated accessory detection and control IC designed by Maxim Integrated to enhance the capabilities and performance of portable devices. This advanced chip facilitates seamless connectivity between mobile devices and various accessories, ensuring a smooth user experience.

Key Features

  • Accessory Detection: The IC is capable of detecting various accessories, including standard headsets, headsets with microphones, and dedicated charging ports.
  • Audio Switching: It incorporates audio switching capabilities to route audio signals to the appropriate paths when different accessories are connected.
  • Charging Control: The MAX14550AEETB+ supports USB Battery Charging Specification 1.2, enabling optimized charging for connected devices.
  • USB Data Switching: It allows for USB 2.0 full-speed data switching, providing flexibility for peripheral connections.
  • Low Power Consumption: Designed with power efficiency in mind, the device operates with low quiescent current, making it ideal for battery-powered applications.
  • Compact Form Factor: The IC comes in a small, 25-bump wafer-level package (WLP), which is suitable for space-constrained applications.

Applications

The MAX14550AEETB+ is suitable for a wide range of portable electronic devices, including:

  • Smartphones
  • Tablets
  • Portable media players
  • Handheld gaming consoles
  • Other USB-enabled devices requiring accessory detection and control

Technical Specifications

The device operates over a temperature range of -40°C to +85°C, ensuring reliability across various environments. It also features built-in ESD protection, safeguarding the IC against electrostatic discharges that can occur during handling or connection of accessories.

In conclusion, the MAX14550AEETB+ from Maxim Integrated is a versatile and efficient solution for accessory detection and control in portable devices. Its integration of multiple functions into a single chip makes it a valuable component for manufacturers looking to streamline their designs and enhance user experience.

You May Also Be Interested in

Renesas Electronics America
IC SWITCH SPST-NCX4 175OHM 16DIP
Lowest to $2.5826
Analog Devices Inc.
IC MUX/DEMUX QUAD 2X1 24LFCSP
Need more? Email Us
Intersil
IC SW SPST-NOX4 175OHM 16CERDIP
Lowest to $22.5225
Harris Corporation
IC MUX DUAL 4:1 400OHM 18CERDIP
Need more? Email Us
Renesas Electronics America
IC MUX 8:1 400OHM 16DIP
Lowest to $0.3361
Intersil
IC MUX 16:1 100OHM 28SOIC
Lowest to $24.5403
Intersil
IC SWITCH SPST SC70-5 / Circuit IC Switch
Lowest to $1.4645
Analog Devices Inc.
IC SWITCH SP8T X 2 450OHM 28CDIP
Lowest to $31.1658
Renesas Electronics America
IC SWITCH SP4TX2 100OHM 16TSSOP / 2 Circuit IC Switch 4:1 100Ohm 16-TSSOP
Lowest to $4.0475

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess