EN
  • EN
  • DE

MAX1456CWI

Part No MAX1456CWI
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701380-MAX1456CWI
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1456CWI CAD Model

Description

MAX1456CWI Sensor Signal Conditioner

The MAX1456CWI, developed by Maxim Integrated, is a sophisticated, high-precision sensor signal conditioner designed to optimize the performance of piezoresistive sensors. This integrated circuit (IC) is tailored for applications requiring high accuracy, such as industrial, medical, and automotive systems, where precise measurements are crucial.

Featuring an analog signal path with programmable gain and offset, the MAX1456CWI allows for fine-tuning to match the characteristics of various sensors. Its 16-bit digital-to-analog converter (DAC) ensures high-resolution output, enabling it to deliver precise sensor readings with minimal error.

The device operates over a wide temperature range, making it highly reliable in environments subjected to temperature fluctuations. It provides temperature compensation by incorporating an on-chip temperature sensor, which can be used to correct the output signal for temperature-induced variations in the sensor.

With its built-in EEPROM, the MAX1456CWI offers non-volatile storage for calibration coefficients and configuration settings. This feature allows for easy calibration and configuration of the device, ensuring that the sensor system retains its settings even after power cycles.

Communication with microcontrollers or other digital systems is facilitated through a serial interface, allowing for straightforward integration into complex systems. The MAX1456CWI's robust design includes protection against electrostatic discharge (ESD) and electromagnetic interference (EMI), enhancing the durability and reliability of the product in harsh environments.

Key features of the MAX1456CWI include:

  • High-Precision Analog Signal Path
  • Programmable Gain and Offset
  • 16-Bit DAC for Fine Resolution
  • On-Chip Temperature Sensor for Compensation
  • Non-Volatile EEPROM for Calibration Data
  • Serial Interface for Digital Communication
  • Wide Operating Temperature Range
  • ESD and EMI Protection

The MAX1456CWI from Maxim Integrated stands out as an exceptional solution for precision sensor signal conditioning, offering a blend of accuracy, reliability, and ease of use that is essential for high-performance measurement systems.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $2.0973
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
Lowest to $4.1707

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess