EN
  • EN
  • DE

MAX14578EETE+

Part No MAX14578EETE+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC CHRGR DETECTOR USB LI+ 16TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Strip
Battery Chemistry Lithium-Ion
Battery Pack Voltage 4.2V
Voltage - Supply (Maximum) 5.5V
Interface I2C, USB
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-WFQFN Exposed Pad
Supplier Device Package 16-TQFN-EP (3x3)
Family Part Number MAX14578
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 701386-MAX14578EETE+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX14578EETE+ CAD Model

Description

Maxim Integrated's MAX14578EETE+ Battery Charger

The MAX14578EETE+ from Maxim Integrated is a highly integrated solution designed for charging lithium-ion (Li-ion) batteries while simultaneously providing a host of features to enhance the safety and longevity of the battery pack. This compact, efficient device is perfect for portable applications, where space is at a premium and efficient power management is essential.

At the heart of the MAX14578EETE+ lies a robust charging controller capable of handling a wide input voltage range, making it flexible for various USB and adapter power sources. It supports programmable charge currents up to 1.5A, allowing users to tailor the charging profile to the needs of their specific battery. The charging parameters can be adjusted via an I2C interface, which also enables system diagnostics and status reporting to ensure the charging process is proceeding safely and efficiently.

One of the key features of the MAX14578EETE+ is its integrated Smart Power Selector™, which allows the device to seamlessly transition between charging and supplying power to the system load. This feature ensures that the device can continue to operate even when the battery is fully discharged or absent, drawing power from the external source.

The MAX14578EETE+ also includes various safety features to protect the battery and the system. These include overvoltage protection, overcurrent protection, thermal regulation, and a battery temperature monitor. These protective measures work together to prevent damage to the battery from unsafe operating conditions, thereby extending its life and maintaining the reliability of the system.

This battery charger comes in a compact, 16-pin TQFN package with an exposed pad to aid in thermal dissipation. Its small footprint makes it an ideal choice for space-constrained applications such as smartphones, digital cameras, portable media players, and other handheld devices.

Overall, the MAX14578EETE+ is a versatile and reliable choice for designers looking to implement a safe and efficient battery charging solution in their portable devices, with the added benefits of Maxim Integrated's proven technology and support.

You May Also Be Interested in

Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N Tube
Lowest to $4.6062
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $1.5385
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 2000mA 20V 8-Pin(7+Tab) DDPAK Tube
Lowest to $4.6216
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N T/R
Lowest to $4.6062
Texas Instruments
IC SYNC SW-MODE BAT CHRGR 28VQFN
Lowest to $13.5302
Linear Technology
IC CUR-MODE SW-REG SEPIC TO220-7
Need more? Email Us
Microchip Technology
Lithium Iron Phosphate (LiFePO4) Battery Charge Management Controller with Input Overvoltage Protection
Lowest to $4.2626
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.7200 $59.8400
52+ $2.2315 $116.0380
81+ $2.1622 $175.1382
111+ $2.0929 $232.3119
143+ $2.0224 $289.2032
192+ $1.8134 $348.1728
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess