EN
  • EN
  • DE

MAX1488EEPD

Part No MAX1488EEPD
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DRIVER 4/0 14DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 4/0 Driver - RS232 14-PDIP
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Through Hole
Package 14-DIP (0.300", 7.62mm)
Case / Package 14-PDIP
Family Name MAX1488
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881083-MAX1488EEPD
Ultra Librarian 3D Model Ultra Librarian MAX1488EEPD CAD Model

Description

MAX1488EEPD - RS-232 Interface IC by Maxim Integrated

The MAX1488EEPD from Maxim Integrated is a specialized integrated circuit designed for RS-232 and V.28 communication interfaces. This device is part of a family of line drivers and receivers that conform to the EIA/TIA-232 and V.28/V.24 specifications, providing reliable data transmission even in harsh industrial environments.

Key Features:

  • Integrated Protection: The MAX1488EEPD is equipped with electrostatic discharge (ESD) protection exceeding ±15kV, using the Human Body Model, which ensures robust performance against electrical disturbances.
  • Low Power Consumption: Designed with power efficiency in mind, this IC operates with a low-power shutdown mode, significantly reducing power usage when the device is not actively transmitting data.
  • Wide Operating Voltage Range: The device supports a wide range of operating voltages from +4.5V to +5.5V, making it versatile for various system designs and applications.
  • High Data Rate: The MAX1488EEPD supports data rates up to 120kbps, allowing for fast data communication suitable for many modern RS-232 applications.
  • Industry-Standard Pinout: It offers an industry-standard pinout, which makes it easy to integrate into existing designs or to replace other RS-232 interface ICs with minimal changes to the PCB layout.

Applications:

The MAX1488EEPD is ideal for use in applications that require reliable data transmission through an RS-232 interface. These applications include, but are not limited to:

  • Industrial control systems
  • Data acquisition systems
  • Point-of-sale terminals
  • Networking equipment
  • Peripheral computer interfaces

Package and Availability:

The device is available in a 14-pin plastic DIP (PDIP) package, providing ease of handling and soldering during the manufacturing process. Its package is designed to meet the needs of through-hole technology (THT) assembly processes.

For detailed specifications, application notes, and further information, interested parties are encouraged to visit the Maxim Integrated website or contact their local Maxim Integrated sales office.

You May Also Be Interested in

Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
Need more? Email Us
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess