EN
  • EN
  • DE

MAX15013BASA

Part No MAX15013BASA
Manufacturer Maxim Integrated
Description 175V/2A, High-Speed, Half-Bridge MOSFET Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1212198-MAX15013BASA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX15013BASA CAD Model

Description

Maxim Integrated MAX15013BASA Overview

The MAX15013BASA from Maxim Integrated is a high-performance, high-voltage, integrated power management IC designed for a wide range of applications. This versatile device combines a high-voltage step-down DC-DC converter with a low-dropout (LDO) regulator, making it ideal for systems that require efficient power conversion and regulation in a compact form factor.

Key Features

  • High-Voltage Capability: The MAX15013BASA is capable of operating with input voltages up to 40V, making it suitable for automotive, industrial, and telecommunication systems that experience high input voltage variations.
  • Integrated LDO Regulator: This product features an integrated LDO that provides a stable output voltage, which can be useful for powering sensitive analog or digital circuits that require clean power.
  • Adjustable Output: Users can set the output voltage of the DC-DC converter from 1V to 90% of the input voltage, providing flexibility to power a wide range of devices.
  • Thermal Protection: The device includes thermal shutdown protection, which helps to prevent damage from overheating during high power operation or challenging thermal environments.
  • Frequency Synchronization: The switching frequency can be synchronized to an external clock, which helps to minimize electromagnetic interference (EMI) in noise-sensitive applications.

Applications

  • Automotive Control Units
  • Industrial Control Systems
  • Telecommunication Equipment
  • Power Supplies
  • Point of Load Applications

The MAX15013BASA is packaged in a compact 8-pin SOIC package, which is easy to incorporate into a variety of design layouts. Its robust design and wide range of features make it an excellent choice for designers looking for a reliable power solution that can handle challenging electrical environments while providing precise power regulation.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3014 $51.6168
29+ $3.5294 $102.3526
44+ $3.4191 $150.4404
61+ $3.3088 $201.8368
79+ $3.1985 $252.6815
105+ $2.8676 $301.0980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess