EN
  • EN
  • DE

MAX15091AETI+T

Part No MAX15091AETI+T
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description IC CTRLR HOTSWAP 2.7V-18V 28TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) Yes
Applications General Purpose
Features Auto Retry, Thermal Limit
Programmable Features Circuit Breaker, Current Limit, Fault Timeout, OVP, Slew Rate, UVLO
Supply Voltage - Operating 2.7 V to 18 V
Current - Output (Max) 9A
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 400μA
Mounting SMD (SMT)
Case / Package 28-TQFN (5x5)
Feature Pins CB, CDLY, /FAULT, ISENSE, OV, PG, REG, UV
Win Source Part Number 117339-MAX15091AETI+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX15091AETI+T CAD Model

Description

Maxim Integrated MAX15091AETI+T Power Switch IC

The MAX15091AETI+T from Maxim Integrated is a versatile and efficient power switch IC designed for a wide range of applications. This power management solution is particularly suitable for systems that require precise control and protection of their power supplies. The device is housed in a compact 28-pin TQFN package with an exposed pad for enhanced thermal performance, making it ideal for space-constrained applications.

Key Features

  • Integrated Power Switch: The MAX15091AETI+T includes an internal power switch that provides robust circuit protection with programmable current-limit thresholds, ensuring the safety and stability of your system.
  • Wide Operating Voltage Range: This IC operates over a broad voltage range from 2.7V to 18V, catering to various power requirements and making it suitable for multi-voltage systems.
  • Adjustable Overcurrent Protection: Users can set the overcurrent protection threshold via an external resistor, allowing for precise control based on the specific needs of the application.
  • Thermal Shutdown: The device features thermal shutdown protection, which prevents damage from overheating by automatically shutting down the IC when the junction temperature exceeds safe limits.
  • Fast Overcurrent Response: The MAX15091AETI+T boasts a quick response to overcurrent events, ensuring prompt action to protect your circuitry.
  • Low Quiescent Current: With its low quiescent current, this IC conserves power when in standby mode, making it suitable for battery-powered and energy-sensitive applications.

Applications

The MAX15091AETI+T is designed for use in various electronic systems, including:

  • Hot-Swap and E-Fuse Applications
  • Server and Telecom Power Supplies
  • Industrial Control Systems
  • Networking Equipment
  • Storage Systems

Maxim Integrated's commitment to reliable and high-performance power management solutions is evident in the MAX15091AETI+T. This power switch IC is not just a protective component; it is an essential building block for creating robust and efficient electronic systems. Its comprehensive feature set ensures that your devices operate smoothly and are safeguarded against power-related anomalies.

For detailed specifications and application support, Maxim Integrated provides extensive technical documentation, which is invaluable for engineers looking to integrate the MAX15091AETI+T into their designs.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $5.7880
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.9628 $97.9256
3+ $40.1744 $120.5232
5+ $38.9189 $194.5945
7+ $37.6634 $263.6438
8+ $36.4079 $291.2632
11+ $32.6415 $359.0565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,424 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess