EN
  • EN
  • DE

MAX1536ETI+T

Part No MAX1536ETI+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3.6A 28TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.7V
Voltage - Output (Max) 5.5V
Current - Output 3.6A
Frequency - Switching Up to 1.4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-WFQFN Exposed Pad
Supplier Device Package 28-TQFN (5x5)
Base Product Number MAX1536
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1074946-MAX1536ETI+T
Ultra Librarian 3D Model Ultra Librarian MAX1536ETI+T CAD Model

Description

Maxim Integrated's MAX1536ETI+T: High-Efficiency, Quad-Output, Main Power-Supply Controllers for Notebook Computers

The MAX1536ETI+T from Maxim Integrated is a cutting-edge power management solution specifically designed to meet the rigorous power requirements of modern notebook computers. This high-performance, quad-output controller integrates multiple power control functions into a single package, providing an efficient and compact solution for managing the main power supplies in portable PC systems.

Key Features:

  • Multiple Outputs: The MAX1536ETI+T offers four high-efficiency, synchronous buck controllers, which are optimized for converting battery voltage directly to the core, AGP bus, graphics memory, and system agent power supplies.
  • High Efficiency: With its advanced control architecture, the device achieves peak efficiencies of up to 95%, significantly extending battery life and reducing heat generation within the system.
  • Enhanced Power Management: The controller includes a dynamic active-output voltage positioning feature that adjusts the output voltage in response to load changes, ensuring stable operation under varying conditions.
  • Programmable Switching Frequency: The switching frequency is programmable from 200kHz to 600kHz, allowing designers to optimize the solution for efficiency or component size depending on the application requirements.
  • Power Sequencing: Integrated power sequencing capabilities facilitate controlled startup and shutdown of the notebook's subsystems, enhancing the overall stability and reliability of the power architecture.

Applications:

The MAX1536ETI+T is ideally suited for managing power in a wide range of portable computing devices, including:

  • Notebook and Laptop Computers
  • Sub-Notebooks and Ultrabooks
  • Portable Gaming Devices
  • Other Compact, Battery-Powered Systems

Technical Specifications:

  • Package: The device is available in a 28-pin thin QFN package, offering a space-saving footprint for compact system designs.
  • Temperature Range: It operates over the extended -40°C to +85°C temperature range, ensuring reliable performance in diverse operating environments.
  • Protection Features: The MAX1536ETI+T includes a comprehensive set of protection features such as overvoltage, undervoltage, and overcurrent protection, contributing to system safety and longevity.

Maxim Integrated's MAX1536ETI+T represents a sophisticated power management solution that addresses the needs of today's power-sensitive portable computing devices, delivering high efficiency, advanced features, and robust protection in a compact form factor.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess