EN
  • EN
  • DE

MAX1549ETL+

Part No MAX1549ETL+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description ADJUSTABLE STEP-DOWN CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Voltage - Supply (Vcc/Vdd) 4.5V ~ 5.5V
Frequency - Switching 100kHz, 200kHz, 300kHz, 400kHz
Duty Cycle (Max) 93%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Dead Time Control, Enable, Frequency Control, Power Good, Soft Start
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-TQFN-EP (6x6)
Base Product Number MAX1549
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 208435-MAX1549ETL+
Ultra Librarian 3D Model Ultra Librarian MAX1549ETL+ CAD Model

Description

The MAX1549ETL+ is a sophisticated and versatile battery charger controller designed by Maxim Integrated, a company renowned for its innovative and reliable semiconductor products. This high-performance component is specifically engineered to cater to the demanding requirements of modern portable electronic devices that require efficient and safe battery management solutions.

Key Features

  • Adaptive Charging Control: The MAX1549ETL+ employs an advanced algorithm that adapts to various battery conditions to optimize the charging process, ensuring maximum battery life and performance.
  • Multiple Chemistry Support: This controller is compatible with a wide range of battery chemistries, including Lithium-ion (Li-ion), Lithium-polymer (Li-poly), and Nickel-Metal Hydride (NiMH) batteries, making it a versatile choice for diverse applications.
  • High-Efficiency Operation: Designed with efficiency in mind, the MAX1549ETL+ minimizes power loss and heat generation during the charging process, which is essential for portable devices.
  • Integrated Safety Features: It includes a suite of safety features such as overvoltage protection, thermal regulation, and charge termination to safeguard the battery and the device during charging.
  • Compact Package: The device comes in a small, lead-free, 40-pin thin QFN package, making it suitable for space-constrained applications.

Applications

The MAX1549ETL+ is ideal for a variety of applications where efficient and reliable battery charging is critical. It is commonly used in:

  • Smartphones and tablets
  • Laptops and portable computers
  • Portable medical devices
  • Handheld gaming consoles
  • Power tools and instrumentation

Technical Specifications

With a wide input voltage range and the ability to deliver up to 4A of charging current, the MAX1549ETL+ is designed to meet the needs of high-capacity batteries. Its precision voltage and current regulation ensures consistent and safe charging cycles every time.

Conclusion

The MAX1549ETL+ from Maxim Integrated stands out as a top-tier battery charger controller that delivers both performance and reliability. Whether for consumer electronics or industrial applications, it provides designers with a flexible and efficient solution for battery management in their products.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
Lowest to $1.7463
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8759 $61.3130
165+ $0.7186 $118.5690
250+ $0.6962 $174.0500
345+ $0.6738 $232.4610
445+ $0.6513 $289.8285
595+ $0.5840 $347.4800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,459 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess