EN
  • EN
  • DE

MAX1559ETE

Part No MAX1559ETE
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description 5-OUTPUT POWER-MANAGEMENT IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Maxim Integrated
Package Bulk
Product Status Active
Applications Cellular
Current - Supply 100µA
Voltage - Supply 3.1V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-WQFN Exposed Pad
Supplier Device Package 16-TQFN (4x4)
Base Product Number MAX1559
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 208451-MAX1559ETE
Ultra Librarian 3D Model Ultra Librarian MAX1559ETE CAD Model

Description

    

Maxim Integrated MAX1559ETE Battery Charger IC

    

The MAX1559ETE from Maxim Integrated is a high-performance, single-cell, Li+ battery charger integrated circuit (IC) designed to cater to the needs of space-constrained and high-efficiency applications. This compact charger IC is specifically engineered to provide safe and efficient charging for lithium-ion (Li-ion) or lithium-polymer (Li-Poly) batteries, making it an ideal choice for portable devices such as smartphones, tablets, digital cameras, and other USB-powered gadgets.

        

Key Features

    
            
  • Input Voltage Range: The device supports an input voltage range from 4.25V to 5.5V, making it versatile for use with standard USB sources and adapters.
  •         
  • Adjustable Charge Current: The MAX1559ETE offers an adjustable charge current up to 1.2A, allowing users to tailor the charging performance to the specific needs of their battery.
  •         
  • High Efficiency: With an integrated synchronous rectifier, this charger IC achieves high charging efficiency, reducing heat generation and improving overall system performance.
  •         
  • Thermal Regulation: To protect the battery and circuitry, the MAX1559ETE features thermal regulation that reduces charge current in the event of excessive temperature rise.
  •         
  • Charge Status Indicators: The IC includes charge status outputs that can drive LEDs or interface with a microcontroller, providing visual or digital feedback on the charging process.
  •         
  • Protection Features: Comprehensive protection features include prequalification charging for deeply discharged batteries, overvoltage protection, and a safety timer for end-of-charge control.
  •     
    

Package and Temperature Range

    

The MAX1559ETE is available in a compact 16-pin thin QFN (TQFN) package, which is ideal for space-constrained applications. It operates over the extended temperature range of -40°C to +85°C, ensuring reliable performance across various environmental conditions.

    

Applications

    

Due to its versatile feature set and compact size, the MAX1559ETE is suitable for a wide array of portable electronic devices. Whether for personal electronics, medical devices, or any application that requires a reliable and efficient charging solution, the MAX1559ETE stands out as a top choice among battery charger ICs.

You May Also Be Interested in

Microchip Technology
IC ULTRASOUND DRIVER 56VQFN
Lowest to $0.6145
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
Analog Devices Inc.
HV, ASIL PMIC FOR AUTOMOTIVE COM
Lowest to $26.1134
EM Microelectronic
POWER MANAGEMENT CONTROLLER WITH
Lowest to $6.4350
Analog Devices Inc.
Power Management Specialized - PMIC 2.5V 5.0V, 0.5A/2.5A Reversible Buck/Boost Regulator for Backup Power Applications
Lowest to $5.8209
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
Analog Devices Inc.
25V SPAN, 800MA DEVICE POWER SUP
Lowest to $61.7745
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2479 $58.4622
44+ $2.6657 $117.2908
68+ $2.5826 $175.6168
93+ $2.4983 $232.3419
120+ $2.4151 $289.8120
160+ $2.1656 $346.4960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess