EN
  • EN
  • DE

MAX1562ESA

Part No MAX1562ESA
Manufacturer Maxim Integrated
Description Programmable 4A USB Current-Limited Switches with Autoreset and Fault Blanking
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1212247-MAX1562ESA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1562ESA CAD Model

Description

The MAX1562ESA is a high-efficiency, switch-mode battery charger from Maxim Integrated that is specifically designed for charging one to four series-connected Lithium-Ion (Li+) cells from a USB port or an external adapter. This integrated circuit (IC) is housed in an 8-pin SOP (Small Outline Package) and is engineered to deliver high performance in a compact footprint.

Key Features

  • Adaptive Mode Switching: The MAX1562ESA automatically switches between USB and adapter charging modes, providing a versatile charging solution for a wide range of applications.
  • High Efficiency: With its switch-mode operation, this charger boasts a high efficiency that reduces power dissipation and heat generation, thereby enhancing the overall performance and reliability of the charging system.
  • Programmable Charge Current: Users can set the charge current from 1A to 2A using an external resistor, allowing for flexibility in designing the charging system to meet specific requirements.
  • Protection Features: The device includes built-in thermal protection, current-limiting, and battery temperature monitoring to ensure safe and reliable operation under various conditions.
  • Charge Status Indicators: The MAX1562ESA provides open-drain outputs to indicate charge status, which can be used to drive LEDs or interface with a microcontroller for user feedback.

Applications

The MAX1562ESA is ideal for portable devices that require efficient and rapid charging. It is commonly used in:

  • Smartphones and Tablets
  • Digital Cameras
  • Portable Media Players
  • Handheld Gaming Devices
  • Bluetooth Headsets and Accessories

Technical Specifications

Parameter Value
Input Voltage 4.35V to 24V
Charge Current (max) 2A
Number of Cells 1 to 4 Li+
Package Type 8-pin SOP

In conclusion, the MAX1562ESA by Maxim Integrated is a sophisticated and highly adaptable charging solution that offers designers a balance of efficiency, flexibility, and protection for their battery-powered devices.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9389 $51.6395
130+ $0.7704 $100.1520
205+ $0.7463 $152.9915
280+ $0.7223 $202.2440
360+ $0.6982 $251.3520
480+ $0.6260 $300.4800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess