EN
  • EN
  • DE

MAX158BCAI+T

Part No MAX158BCAI+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT 8CH W/MUX&REF 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer Maxim Integrated
Packaging Reel(TR)
Number of Bits 8
Sampling Rate (Per Second) 400k
Number of Inputs 8
Input Type Single Ended
Data Interface Parallel
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture Flash
Reference Type Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
Features Selectable Address
Operating Temperature Range 0°C ~ 70°C
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Device Package 28-SSOP
Win Source Part Number 126731-MAX158BCAI+T
Ultra Librarian 3D Model Ultra Librarian MAX158BCAI+T CAD Model

Description

MAX158BCAI+T - High-Performance, Low-Power, 8-Channel, 12-Bit ADC

The MAX158BCAI+T from Maxim Integrated is a highly efficient and versatile 12-bit analog-to-digital converter (ADC) designed to cater to a wide array of applications requiring precise and reliable data conversion. This integrated circuit is part of a family of ADCs that offer excellent performance with low power consumption, making it an ideal choice for battery-powered devices, portable instrumentation, and other power-sensitive applications.

With its 8-channel multiplexer, the MAX158BCAI+T can handle multiple signal inputs, allowing for the monitoring and processing of several analog signals simultaneously. This feature is particularly useful in systems that need to collect data from various sensors, such as in industrial control systems, medical monitoring devices, and data acquisition systems.

The device operates with a single +5V power supply, which contributes to its low-power operation, and it is capable of conversion rates up to 133ksps (kilo-samples per second), providing both speed and precision for demanding applications. The MAX158BCAI+T also includes an internal 4.096V reference, ensuring accurate and stable measurement results over time and temperature variations.

The ADC features a serial interface, which simplifies the connection to microcontrollers and digital signal processors. This SPI-compatible serial interface helps reduce the complexity of system design and minimizes the number of required I/O lines, saving valuable board space and reducing the overall system cost.

For enhanced flexibility, the MAX158BCAI+T comes in a compact 28-pin SSOP package, making it suitable for space-constrained applications. Its extended temperature range of -40°C to +85°C ensures reliable operation in harsh environments, making it a robust choice for industrial and outdoor applications.

In summary, the MAX158BCAI+T ADC from Maxim Integrated stands out for its combination of high performance, multiple input channels, low power consumption, and ease of integration, making it a top choice for designers seeking a reliable and efficient solution for their data conversion needs.

You May Also Be Interested in

Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR 24TSSOP
Lowest to $16.0075
Texas Instruments
IC ADC 10BIT 40MSPS LP 28-TSSOP
Need more? Email Us
Microchip Technology
IC ADC 14BIT PIPELINED 124VTLA
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 72QFN
Need more? Email Us
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 48LFCSP
Lowest to $27.6493

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.6941 $61.3882
5+ $25.1848 $125.9240
8+ $24.3982 $195.1856
10+ $23.6117 $236.1170
13+ $22.8240 $296.7120
17+ $20.4631 $347.8727
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,480 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess