The MAX1598EZK32+T from Maxim Integrated is a high-performance, low-dropout linear regulator designed to deliver a fixed output voltage of 3.2V. This compact and efficient voltage regulator is an ideal solution for space-constrained applications such as handheld devices, wearables, and portable electronics, where stable and reliable power supply is crucial for optimal operation.
Key Features
- Output Voltage: Provides a fixed 3.2V output, suitable for a variety of low-voltage applications.
- Package Type: Available in a small, 5-pin SOT-23 package, which is ideal for space-saving designs.
- High Efficiency: Designed with low quiescent current to ensure high efficiency and longer battery life in portable applications.
- Thermal Protection: Integrated thermal shutdown protection prevents damage from overheating, enhancing the longevity and reliability of the device.
- Wide Input Voltage Range: Capable of operating with input voltages from 2.5V to 5.5V, making it versatile for various power sources.
- Low Dropout Voltage: Features a low dropout voltage, enabling it to maintain a stable output even when the input-to-output differential is minimal.
- Current Limit Protection: Built-in current limit protection safeguards the device and the load from excessive current conditions.
Applications
The MAX1598EZK32+T is well-suited for a wide range of applications, including but not limited to:
- Mobile Phones
- Personal Digital Assistants (PDAs)
- Portable Media Players
- Wireless Headsets
- GPS Receivers
Product Summary
The Maxim Integrated MAX1598EZK32+T stands out for its combination of high efficiency, low dropout performance, and compact packaging. It is engineered to meet the stringent requirements of battery-powered devices, ensuring a stable power supply with minimal loss of energy. The inclusion of safety features such as thermal shutdown and current limit protection makes it a reliable choice for designers looking to enhance the performance and safety of their electronic products.