EN
  • EN
  • DE

MAX16004DTP+

Part No MAX16004DTP+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC UP SUPERVISOR HEX 20-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Multi-Voltage Supervisor
Number of Voltages Monitored 6
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold 6 Selectable Threshold Combinations
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 20-WFQFN Exposed Pad
Manufacturer Package 20-TQFN (4x4)
Win Source Part Number 701694-MAX16004DTP+
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX16004
Introduction Date January 01, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX16004DTP+ CAD Model

Description

Maxim Integrated MAX16004DTP+ Overview

The MAX16004DTP+ from Maxim Integrated is a highly integrated, feature-rich power-supply monitoring and protection device designed to ensure the reliable operation of complex electronic systems. This advanced component is an ideal solution for managing multiple power rails in a variety of applications, including telecommunications, networking, and industrial systems.

Key Features

  • Voltage Monitoring: The device is capable of monitoring up to four system voltages, ensuring that each power rail stays within its specified range. This is critical for the stability and longevity of sensitive electronic components.
  • Adjustable Thresholds: Users can set precise overvoltage and undervoltage thresholds for each monitored rail, allowing for customized protection tailored to the specific needs of the application.
  • Programmable Delay: The MAX16004DTP+ includes a programmable time delay for fault outputs, providing flexibility in determining how quickly the system should react to detected voltage anomalies.
  • Manual Reset Capability: A manual reset input allows for system resets to be initiated by an external signal, giving users direct control over the reset process.
  • Status Outputs: This device features separate open-drain outputs for overvoltage and undervoltage conditions, enabling easy interfacing with other system components for status indication or corrective actions.

Advanced Protection

The MAX16004DTP+ goes beyond simple monitoring by integrating a variety of protection mechanisms. It incorporates overvoltage lockout (OVLO), undervoltage lockout (UVLO), and overtemperature protection, which safeguard the system from extreme conditions that could lead to damage or failure.

Compact Form Factor

Encased in a space-saving 20-pin TQFN package, the MAX16004DTP+ minimizes the footprint on the PCB, providing robust power management without compromising valuable board real estate. This compact design is particularly beneficial in densely packed electronic assemblies where space is at a premium.

Reliability and Performance

Maxim Integrated's commitment to quality ensures that the MAX16004DTP+ meets the stringent requirements of high-availability systems. With its comprehensive set of features and protections, this device is a reliable cornerstone for any power management design, contributing to the overall stability and performance of the end product.

You May Also Be Interested in

Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
MaxLinear Inc
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess