EN
  • EN
  • DE

CD74HC366M96G4

Part No CD74HC366M96G4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC INVERTER HEX 1-INPUT 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HC
Packaging Reel package
Logic Type Buffer, Inverting
Number of Elements 1
Number of Bits per Element 6
Output Type Push-Pull
Current - Output High, Low 7.8mA, 7.8mA
Operating Supply Voltage 2 V ~ 6 V
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 771378-CD74HC366M96G4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CD74HC366M96G4 CAD Model

Description

Product Overview: CD74HC366M96G4 from Texas Instruments

The CD74HC366M96G4 is a high-speed CMOS logic hex inverting buffer and line driver designed to meet the stringent requirements of today's advanced digital systems. Manufactured by Texas Instruments, a leader in semiconductor innovation, this integrated circuit is part of their 74HC series, which is recognized for its robust performance and compatibility with industry standards.

Key Features:

  • High-Speed CMOS Technology: The CD74HC366M96G4 utilizes advanced CMOS technology, offering faster switching speeds and lower power consumption compared to traditional bipolar logic.
  • Hex Inverting Buffers: With six independent inverting buffers, this IC can drive multiple lines with high efficiency, making it ideal for bus-driving applications.
  • 3-State Outputs: Each buffer has a 3-state output which enables the user to set it in a high-impedance state. This feature is particularly useful for shared bus systems, where multiple drivers can coexist without interference.
  • Wide Operating Voltage Range: The device supports a broad range of operating voltages from 2V to 6V, accommodating various logic level requirements and ensuring compatibility with both TTL and CMOS technologies.
  • Low Power Consumption: Its CMOS construction ensures minimal power wastage, making it suitable for power-sensitive applications.

Applications:

The versatility of the CD74HC366M96G4 makes it suitable for a wide array of applications, including:

  • Data buses
  • Signal gating
  • Drive lines
  • Buffer memory address registers
  • Control systems

Quality and Reliability:

Texas Instruments is renowned for its commitment to quality and reliability. The CD74HC366M96G4 is subjected to rigorous testing and quality assurance processes to ensure it meets the high standards expected by the industry. This commitment extends to providing comprehensive technical support and documentation, making integration and troubleshooting as straightforward as possible for engineers and designers.

With its robust feature set and Texas Instruments' reputation for quality, the CD74HC366M96G4 is an excellent choice for designers looking to implement reliable buffering and driving capabilities in their digital systems.

You May Also Be Interested in

NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 3.6V 24-SOIC
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
SMSC Corporation
SINGLE ROW BUFFER (SRB)
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Renesas Electronics America
IC BUFF NON-INVERT 3.6V 48-SSOP
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5720 $55.0200
80+ $1.2899 $103.1920
125+ $1.2496 $156.2000
170+ $1.2093 $205.5810
215+ $1.1690 $251.3350
290+ $1.0481 $303.9490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,893 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess