EN
  • EN
  • DE
  • IT

MAX16056ATA31+

Part No MAX16056ATA31+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 8TDFN / Supervisor Push-Pull, Totem Pole 1 Channel 8-TDFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Analog Devices Inc./Maxim Integrated
Series -
Package Tube
Product Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 1
Voltage - Threshold 3.075V
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 10.5ms Minimum
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-WDFN Exposed Pad
Supplier Device Package 8-TDFN (3x3)
Base Product Number MAX16056
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1356017-MAX16056ATA31+
Ultra Librarian 3D Model Ultra Librarian MAX16056ATA31+ CAD Model

Description

Maxim Integrated MAX16056ATA31+ Voltage Monitor

The Maxim Integrated MAX16056ATA31+ is a highly reliable, low-power voltage monitor designed to ensure the stability and functionality of your electronic systems. This compact device is a crucial component for monitoring power supplies in microprocessor-based systems, where maintaining the correct voltage levels is essential for optimal performance and preventing damage to sensitive electronic components.

The MAX16056ATA31+ operates over a wide voltage range and features a fixed threshold voltage of 3.1V, making it suitable for a variety of applications, including portable devices, computers, and industrial control systems. The device consumes minimal power, with a typical quiescent current of only 1.5µA, which is ideal for battery-powered applications where power efficiency is critical.

One of the key features of the MAX16056ATA31+ is its ability to provide a reset signal to the host processor when the monitored voltage falls below the threshold. This reset signal helps protect the system by allowing the processor to reboot cleanly before any erratic operation occurs due to low voltage conditions. The reset output is active-low and is guaranteed to remain valid with VCC as low as 1V, ensuring reliable operation even during brownout conditions.

The device is available in a small, 8-pin TDFN package, which is not only space-saving but also offers excellent thermal performance. The MAX16056ATA31+ is designed to operate over the extended temperature range of -40°C to +125°C, making it robust enough for use in harsh environments.

For ease of implementation, the MAX16056ATA31+ requires minimal external components, and its factory-trimmed reset threshold eliminates the need for external adjustments. This allows for a straightforward and reliable setup, reducing design complexity and time to market.

In summary, the Maxim Integrated MAX16056ATA31+ is an essential device for any application where voltage monitoring is necessary to safeguard system integrity. Its low power consumption, wide operating temperature range, and compact form factor make it an excellent choice for designers looking to enhance the reliability of their electronic systems.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHAN SON1612-6 / Supervisor Push-Pull, Totem Pole 1 Channel SON1612-6
Lowest to $0.5191
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL 8DFN
Need more? Email Us
Richtek USA Inc.
IC SUPERVISOR 1 CHANNEL SOT23-3 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1837
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
ON Semiconductor
IC SUPERVISOR 2 CHANNEL 8SOIC / Supervisor Open Drain or Open Collector 2 Channel 8-SOIC
Lowest to $0.7828
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SOT143-4
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-6
Lowest to $2.2949
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5
Lowest to $3.4845
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB / Supervisor Push-Pull, Totem Pole 1 Channel SC-82AB
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess