EN
  • EN
  • DE

MAX161BCWI+

Part No MAX161BCWI+
Manufacturer Maxim Integrated
Catalog Interface - Sensor and Detector Interfaces
Description IC DAS 8BIT 8-CH 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type Data Acquisition
Input Type Logic
Output Type Logic
Supply Current 8mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 28-SOIC
Supplier Device Package 28-SOIC
Family Part Number MAX161
Manufacturer Pack Quantity 20
MSL Level 1 (Unlimited)
Win Source Part Number 701744-MAX161BCWI+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX161BCWI+ CAD Model

Description

Maxim Integrated's MAX161BCWI+: Precision, High-Speed 8-Channel Data Acquisition System

The MAX161BCWI+ from Maxim Integrated stands as a testament to the company's commitment to delivering high-performance and reliable integrated circuits. This precision, high-speed 8-channel data acquisition system is designed to cater to a wide range of applications that require accurate and rapid analog-to-digital conversion.

At the heart of the MAX161BCWI+ is its 12-bit analog-to-digital converter (ADC) that boasts a remarkable conversion time, ensuring swift data processing and real-time responsiveness for critical applications. This makes the product an ideal choice for use in industrial control systems, medical instruments, and any other system that necessitates precise data analysis and control.

One of the key features of the MAX161BCWI+ is its multiplexed 8-channel input, which allows for the monitoring of multiple signals without the need for additional hardware. This not only simplifies system design but also reduces the overall component count, leading to cost and space savings on the PCB. Each channel can be configured to measure different signal types, giving designers the flexibility to cater to diverse sensor inputs within a single system.

The device operates with a single +5V supply, minimizing power requirements and making it suitable for portable or remote applications where power efficiency is crucial. Furthermore, the MAX161BCWI+ includes an internal 4.096V reference, providing a stable voltage reference that enhances the accuracy of measurements.

Communication with microcontrollers or digital systems is facilitated through a user-friendly SPI/QSPI™/MICROWIRE™-compatible serial interface, ensuring easy integration with existing digital backbones and minimizing the learning curve for engineers.

Enclosed in a 28-pin wide SO package, the MAX161BCWI+ is designed for durability and reliable operation over an extended temperature range of -40°C to +85°C, making it robust enough to perform in harsh environments.

Maxim Integrated's MAX161BCWI+ data acquisition system is a testament to the company's dedication to quality and performance, offering a versatile and efficient solution for high-speed, multi-channel analog-to-digital conversion tasks.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSMITTER 4-20MA 16-SOIC
Lowest to $20.1955
Maxim Integrated
DUAL, 2-WIRE HALL-EFFECT SENSOR
Lowest to $2.4301
Melexis Technologies NV
Sensor Interface Automotive small sensor interface
Need more? Email Us
Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 40-LFCSP
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $3.2640
Maxim Integrated
HIGH SPEED OCTAL INDUSTRIAL DGTL
Need more? Email Us
Analog Devices Inc.
IC IMAGE SGNL PROC 16BIT 28-SSOP
Lowest to $70.7463
Texas Instruments
IC SENSOR SIGNAL COND 20HTSSOP
Lowest to $8.1283

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.0249 $75.0747
6+ $20.5334 $123.2004
9+ $19.8916 $179.0244
12+ $19.2501 $231.0012
16+ $18.6084 $297.7344
21+ $16.6833 $350.3493
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess