EN
  • EN
  • DE

TDC7201ZAXR

Part No TDC7201ZAXR
Manufacturer Texas Instruments
Catalog Interface - Sensor and Detector Interfaces
Description IC TIME TO DIGITAL CONV 25-NFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Type Time to Flight to Digital Converter
Input Type -
Output Type -
Current - Supply 2.7 mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 25-TFBGA
Supplier Device Package 25-NFBGA (4x4)
Base Product Number TDC7201
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352373-TDC7201ZAXR
Ultra Librarian 3D Model Ultra Librarian TDC7201ZAXR CAD Model

Description

Introducing the TDC7201ZAXR Time-to-Digital Converter by Texas Instruments

The TDC7201ZAXR is a state-of-the-art Time-to-Digital Converter (TDC) component, expertly crafted by Texas Instruments (TI) to provide precise time measurements between events. Designed for a wide range of applications, this device is particularly well-suited for use in ultrasonic sensing for flow meters, industrial gas meters, and heat meters, as well as in laser range finding systems, including those used in robotics and consumer products.

At the heart of the TDC7201ZAXR lies its exceptional precision and flexibility. It is capable of measuring time intervals with a resolution of up to 55 picoseconds, and it features two built-in TDCs, which can operate simultaneously or independently, providing versatility in multi-sensor systems. The device's measurement range extends from 12 ns to 500 ns with the short time interval, and up to 8 ms with the long interval, making it adaptable for various time-measuring scenarios.

This impressive component offers automatic calibration, which compensates for both temperature and process variations, ensuring consistent performance across different operating conditions. The calibration process utilizes an internal oscillator, removing the need for external timing components and simplifying the system design.

The TDC7201ZAXR also includes a programmable clock multiplier that allows for fine adjustment of the measurement resolution to match specific application requirements. This feature, along with the selectable measurement modes, provides developers with the flexibility to optimize their system for speed, resolution, or power consumption.

Communication with microcontrollers is made easy through the device's SPI interface, facilitating straightforward integration into existing systems. Additionally, the TDC7201ZAXR operates over a wide supply voltage range of 2.7 V to 5.5 V, accommodating various power supply specifications.

Available in a compact 16-pin QFN package, the TDC7201ZAXR is designed to occupy minimal board space while delivering maximum functionality. With its robust feature set and Texas Instruments' reputation for quality, this TDC is an excellent choice for engineers looking to enhance the accuracy and efficiency of their time-based measurement systems.

You May Also Be Interested in

Maxim Integrated
HIGH SPEED OCTAL INDUSTRIAL DGTL
Need more? Email Us
Maxim Integrated
IC CTLR SFP W/DGTL LDD RX 28TQFN
Lowest to $6.8896
Analog Devices Inc.
IC IMAGE SGNL PROC 16BIT 28-SSOP
Lowest to $70.7463
Rohm Semiconductor
IC LED DRIVER 28HTSSOP
Lowest to $1.5131
Texas Instruments
IC SENSOR SIGNAL COND 20HTSSOP
Lowest to $8.1283
Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 32-LFCSP
Lowest to $9.1928
Analog Devices Inc.
OPTICAL AFE FOR HEALTH MONITORIN
Lowest to $8.9142
Analog Devices Inc.
IC CCD SIG PROC 14BIT 128-CSPBGA
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3839 $52.6068
28+ $3.5970 $100.7160
44+ $3.4846 $153.3224
60+ $3.3722 $202.3320
77+ $3.2598 $251.0046
103+ $2.9226 $301.0278
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,050 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess