EN
  • EN
  • DE

PT8A2621P

Part No PT8A2621P
Manufacturer Diodes Incorporated
Catalog Interface - Sensor and Detector Interfaces
Description PIR CONTROLLER PDIP-16
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Status Active
Type Infrared (IR)
Operating Supply Current 120μA
Temperature Range - Operating -20°C to 70°C
Win Source Part Number 283441-PT8A2621P
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PT8A2621P CAD Model

Description

The PT8A2621P from Diodes Incorporated is a versatile and robust integrated circuit designed for a wide range of applications. This IC is part of Diodes Incorporated's renowned PT8A product series, known for their reliability and performance in various electronic devices.

Key Features:

  • High Integration: The PT8A2621P integrates multiple functions into a single chip, reducing the need for additional components and simplifying circuit design.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC consumes minimal power, making it ideal for battery-operated devices.
  • Versatile Applications: It is suitable for use in consumer electronics, automotive systems, industrial controls, and more, thanks to its flexible design and compatibility with various microcontrollers.
  • Robust Performance: With its ability to operate over a wide temperature range, the PT8A2621P is built to deliver consistent performance even under harsh conditions.
  • Compact Packaging: The IC comes in a small package, enabling it to fit into tight spaces and allowing for more compact device designs.

Technical Specifications:

  • Supply Voltage: Specified in the datasheet
  • Operating Temperature: Specified in the datasheet
  • Package Type: Provided in the datasheet
  • Quality and Reliability: Manufactured under strict quality control standards

The PT8A2621P is a testament to Diodes Incorporated's commitment to providing high-quality, innovative semiconductor solutions. Its integration, efficiency, and versatility make it a go-to choice for designers looking to enhance their products with reliable and cost-effective components.

Applications:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Power Management Systems

For more detailed information regarding the PT8A2621P, including specific electrical characteristics and recommended operating conditions, please refer to the official datasheet provided by Diodes Incorporated. This will ensure accurate and safe implementation of the IC in your design projects.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 28QFN
Need more? Email Us
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Semtech Corporation
IC DAS ADC 16BIT 12-MLPD-WEP
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Semtech Corporation
IC DAS PRESSURE/TEMP SENS 12MLPD
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess