EN
  • EN
  • DE

SN75DP120RHHR

Part No SN75DP120RHHR
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER DISPLAYPORT 36VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Buffer, ReDriver
Applications DisplayPort
Input DisplayPort
Output DisplayPort
Data Rate (Max) 2.7Gbps
Number of Channels 4
Delay Time 6.4ns
Signal Conditioning Input Equalization, Output Pre-Emphasis
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 165mA
Temperature Range - Operating 0°C to 85°C
Case / Package 36-VQFN (6x6)
Win Source Part Number 030529-SN75DP120RHHR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN75DP120RHHR CAD Model

Description

Product Overview: SN75DP120RHHR by Texas Instruments

The SN75DP120RHHR is a sophisticated and versatile DisplayPort to LVDS bridge device manufactured by Texas Instruments, designed to facilitate the connection between DisplayPort-enabled sources and LVDS display panels. This high-performance integrated circuit is an ideal solution for a variety of applications, including laptop computers, desktop monitors, and high-definition televisions that require seamless integration between DisplayPort video inputs and LVDS outputs.

Key Features

  • DisplayPort 1.1a Compliant: The SN75DP120RHHR is fully compliant with the DisplayPort 1.1a specification, ensuring compatibility with a wide range of DisplayPort sources.
  • LVDS Interface: It supports dual-pixel LVDS output, which is capable of driving high-resolution display panels with excellent color depth and sharpness.
  • High Resolution: This device is capable of supporting resolutions up to WUXGA (1920x1200) at 60Hz, making it suitable for high-definition video applications.
  • Adaptive Equalization: The built-in adaptive equalization feature helps in compensating for signal loss over long cable runs, ensuring signal integrity and image quality.
  • Low Power Consumption: Designed with power efficiency in mind, the SN75DP120RHHR minimizes power consumption, which is critical for battery-powered devices such as laptops.
  • Enhanced ESD Protection: The device includes integrated electrostatic discharge (ESD) protection circuitry to safeguard against voltage spikes and to ensure long-term reliability.

Applications

The versatility of the SN75DP120RHHR makes it suitable for a diverse set of applications. It is commonly used in:

  • Notebook PCs
  • Desktop Monitors
  • Projectors
  • High-Definition Televisions (HDTVs)
  • Industrial Displays

Package and Availability

The SN75DP120RHHR is offered in a compact QFN package and is available through Texas Instruments and authorized distributors. Its small form factor and low power consumption make it an excellent choice for integrating into existing and new display designs.

For detailed technical specifications, application notes, and support resources, please visit the Texas Instruments product page.

You May Also Be Interested in

Texas Instruments
IC REPEATER 28GBPS 135NFBGA
Lowest to $72.0771
Texas Instruments
IC RETIMER 28GBPS 135-FCBGA
Lowest to $63.6421
Texas Instruments
INTERFACE IC MISC / Buffer, ReDriver 1 Channel 400kHz 8-X2QFN (1.6x1.6)
Lowest to $1.0657
ON Semiconductor
3.3 V USB 3.1 DUAL CHANNEL HIGH
Need more? Email Us
Texas Instruments
USB-C 10GBPS MULTI-PROT LINEAR R / Buffer, ReDriver 4 Channel 10Gbps 40-WQFN (6x4)
Lowest to $6.9032
Texas Instruments
10GBPS TYPEC DP ALT MODE REDRIVE / ReDriver Channel 10Gbps 40-WQFN (6x4)
Lowest to $6.9401
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Buffer, ReDriver 4 Channel 12Gbps 42-TQFN (9x3.5)
Lowest to $2.7369
Maxim Integrated
10-PORT LVDS REPEATER
Lowest to $8.4095
Texas Instruments
TUSB546AI-DCIRNQR / Buffer, ReDriver 2 Channel 8.1Gbps 40-WQFN (6x4)
Lowest to $8.4009

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4728 $52.0920
36+ $2.8494 $102.5784
55+ $2.7604 $151.8220
75+ $2.6714 $200.3550
97+ $2.5823 $250.4831
130+ $2.3152 $300.9760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,680 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess