EN
  • EN
  • DE

MAX16832AASA

Part No MAX16832AASA
Manufacturer Maxim Integrated
Description 2MHz, High-Brightness LED Drivers with Integrated MOSFET and High-Side Current Sense
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1212351-MAX16832AASA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX16832AASA CAD Model

Description

Maxim Integrated MAX16832AASA High-Voltage, High-Brightness LED Driver

The MAX16832AASA from Maxim Integrated is an advanced high-voltage, high-brightness LED (HB LED) driver designed to deliver exceptional performance and reliability for a wide range of lighting applications. This versatile device is capable of driving multiple HB LEDs in series, ensuring consistent and efficient operation in automotive, industrial, and architectural lighting systems.

Featuring an input voltage range of 5.5V to 65V, the MAX16832AASA is well-suited for handling fluctuating power supplies, making it an excellent choice for systems that experience varying voltage conditions. Its integrated high-side current-sense feature simplifies the design process by eliminating the need for an external current-sense resistor, thus reducing component count and saving valuable PCB space.

The MAX16832AASA operates in either boost, buck-boost, or SEPIC mode, providing designers with the flexibility to tailor their lighting solutions to specific requirements. The device also offers a wide dimming range, supporting both PWM and analog dimming methods. This flexibility allows for precise control over light intensity, enabling energy-saving strategies and enhancing user comfort.

With its integrated spread-spectrum frequency modulation, the MAX16832AASA minimizes EMI emissions, a critical feature for compliance with stringent automotive and industrial standards. This ensures that lighting systems powered by the MAX16832AASA can be used in environments where electromagnetic compatibility is a concern.

Protection features are paramount in any power management solution, and the MAX16832AASA excels in this area. It includes overvoltage protection, overcurrent protection, and thermal shutdown, safeguarding the LED driver and the LEDs from a range of electrical and thermal hazards. These protective measures ensure a long operational life and reduce the risk of premature failure.

Supplied in a compact SOIC-8 package, the MAX16832AASA is designed for space-constrained applications where performance cannot be compromised. With its robust feature set and Maxim Integrated's reputation for quality, this LED driver is a top-tier solution for developers looking to create efficient, reliable, and high-performance lighting systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3963 $52.7556
28+ $3.6072 $101.0016
43+ $3.4945 $150.2635
60+ $3.3818 $202.9080
77+ $3.2690 $251.7130
103+ $2.9309 $301.8827
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess