EN
  • EN
  • DE

MAX16838AP

Part No MAX16838AP
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701856-MAX16838AP
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16838AP CAD Model

Description

Introducing the MAX16838AP from Maxim Integrated

The MAX16838AP is a high-performance LED driver IC designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This driver IC is engineered to provide a reliable and efficient solution for automotive exterior and interior lighting applications, including high-brightness (HB) LED headlights, tail lights, and interior dome lights.

Key Features

  • Integrated Boost Controller: The MAX16838AP comes with an integrated boost controller that enables it to drive LEDs with higher forward voltages than the input voltage, making it versatile for various automotive lighting designs.
  • Wide Input Voltage Range: It operates over a wide input voltage range of 4.75V to 40V, accommodating fluctuations in automotive power systems and ensuring consistent performance.
  • High Output Current Accuracy: With precision current control, the IC maintains consistent brightness across different LEDs, ensuring uniform lighting and enhancing the aesthetic appeal of the vehicle.
  • Thermal Protection: The MAX16838AP includes thermal protection features that safeguard the IC and the LEDs from overheating, thereby enhancing the longevity and reliability of the lighting system.
  • PWM Dimming Capability: It supports PWM dimming, which allows for adjustable brightness levels, helping to reduce power consumption and extend LED life.

Applications

The versatility and robustness of the MAX16838AP make it ideal for a wide range of automotive lighting applications. Its ability to drive multiple LEDs with high accuracy and efficiency makes it a preferred choice for designers looking to create advanced lighting systems that meet stringent automotive standards.

Easy Integration

This LED driver is designed to be easily integrated into automotive lighting systems, with a minimal external component count that simplifies the design and reduces the overall solution size. Its compact form factor and comprehensive feature set make the MAX16838AP a highly efficient and reliable choice for modern automotive lighting solutions.

Whether you're designing headlamps, tail lamps, or interior lighting for vehicles, the MAX16838AP from Maxim Integrated offers the performance, flexibility, and reliability needed to illuminate the road ahead.

You May Also Be Interested in

Maxim Integrated
Lowest to $5.8893
Maxim Integrated
Lowest to $6.5870
Maxim Integrated
IC REG CTRLR BUCK 20QSOP
Lowest to $3.7503
Maxim Integrated
IC SUPERVISOR MPU 16-SOIC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $5.7357
Maxim Integrated
Lowest to $8.1208
Maxim Integrated
IC USB SWITCH 1.2A SGL 8-TDFN
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess