EN
  • EN
  • DE

MAX16903SA50/V+T

Part No MAX16903SA50/V+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701869-MAX16903SA50/V+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16903SA50/V+T CAD Model

Description

Introducing the MAX16903SA50/V+T from Maxim Integrated

The MAX16903SA50/V+T is a state-of-the-art automotive-grade step-down converter designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This compact and efficient power management solution is tailored for space-constrained, high-performance automotive applications, providing a reliable and robust power supply with a fixed 5V output voltage.

Key Features

  • High Efficiency: The device operates with a high efficiency that minimizes power loss, ensuring optimal performance in automotive environments where energy conservation is critical.
  • Wide Input Voltage Range: With an input voltage range of 3.5V to 28V, the MAX16903SA50/V+T is versatile and can accommodate the fluctuations typically found in automotive power systems.
  • Low Quiescent Current: The low quiescent current of the device makes it ideal for battery-operated applications, helping to extend the life of the vehicle's battery.
  • Thermal Protection: The converter includes thermal shutdown protection, which safeguards the device and its surrounding components from potential overheating.
  • Adjustable Switching Frequency: It allows for a switching frequency range of 220kHz to 2.2MHz, which can be synchronized to an external clock, providing design flexibility and noise management in sensitive electronic systems.

Applications

The MAX16903SA50/V+T is ideal for a wide range of automotive applications, including:

  • Infotainment Systems
  • Navigation and GPS Units
  • Advanced Driver-Assistance Systems (ADAS)
  • Automotive Lighting
  • Telematics and Connectivity Modules

Reliability and Quality

Maxim Integrated's commitment to quality and reliability is evident in the MAX16903SA50/V+T, which is designed to meet the rigorous demands of the automotive industry. The device is AEC-Q100 qualified, ensuring that it performs under the extreme conditions commonly found in automotive environments. This qualification includes various stress tests for temperature, electrical operation, and package integrity.

In summary, the MAX16903SA50/V+T step-down converter from Maxim Integrated offers a powerful combination of efficiency, flexibility, and reliability, making it an excellent choice for designers seeking an advanced power solution for their next-generation automotive applications.

You May Also Be Interested in

Maxim Integrated
Lowest to $3.1924
Maxim Integrated
IC REG BOOST PROG 125MA 8SOIC
Lowest to $6.1483
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC MONITOR VOLT MPU SOT143-4
Need more? Email Us
Maxim Integrated
IC POWER MANAGEMENT
Lowest to $12.8228
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $21.5639
Maxim Integrated
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess