EN
  • EN
  • DE

MAX16904SATB51/V+T

Part No MAX16904SATB51/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 3.5V to 28V Synchronous Step Down Single-Out 5.4V 0.6A Automotive 10-Pin TDFN EP T/R / IC REG BCK 5.1V 0.6A SYNC 10TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 3.5V
Maximum Input Voltage 28V
Nominal Output Voltage (Min/Fixed) 5.1V
Output Current 600mA
Frequency - Switching 2.1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 10-TDFN-EP (3x3)
Win Source Part Number 1066455-MAX16904SATB51/V+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX16904
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MAX16904SATB51/V+T CAD Model

Description

Maxim Integrated's MAX16904SATB51/V+T Automotive Step-Down Converter

The MAX16904SATB51/V+T from Maxim Integrated is a high-efficiency, automotive-grade step-down converter designed to deliver a reliable power supply solution for vehicles. This compact and robust component is engineered to meet the rigorous demands of automotive applications, providing a stable and efficient low-voltage power from a higher-voltage battery or input source.

Key Features

  • High Efficiency: The device boasts an excellent efficiency rate, reducing power loss and heat generation, which is crucial for maintaining performance and longevity in automotive environments.
  • Wide Input Voltage Range: It operates over a broad input voltage range, accommodating various battery voltages and transient conditions commonly encountered in automotive power systems.
  • Fixed 5.1V Output: The MAX16904SATB51/V+T provides a fixed output voltage of 5.1V, which is ideal for powering sensors, microcontrollers, and other electronic components within the vehicle.
  • Thermal and Short-Circuit Protection: The device includes built-in thermal and short-circuit protection features, enhancing safety and reliability by preventing damage due to overheating or wiring faults.
  • Small Package Size: Housed in a small, thermally efficient TDFN package, the converter saves valuable space on the PCB, which is a critical consideration in the design of modern automotive electronics.

Applications

The MAX16904SATB51/V+T is well-suited for a variety of automotive applications, including:

  • Infotainment Systems
  • Automotive Navigation
  • Advanced Driver-Assistance Systems (ADAS)
  • Body Control Modules
  • Power Management Modules

With its robust design and comprehensive protection features, the MAX16904SATB51/V+T is optimized for the challenging conditions of automotive environments, ensuring consistent performance and reliability. Maxim Integrated's commitment to quality and innovation is evident in this advanced power solution, making it a top choice for automotive system designers seeking to enhance the efficiency and safety of their power supply circuits.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3971 $61.5594
33+ $3.6082 $119.0706
50+ $3.4950 $174.7500
69+ $3.3830 $233.4270
89+ $3.2698 $291.0122
119+ $2.9314 $348.8366
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess