EN
  • EN
  • DE

RT9161-42CX

Part No RT9161-42CX
Manufacturer Richtek USA Inc.
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 184411-RT9161-42CX
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RT9161-42CX CAD Model

Description

The RT9161-42CX is a low dropout (LDO) voltage regulator manufactured by Richtek USA Inc., designed to deliver a stable and precise 4.2V output. This LDO is characterized by its low quiescent current, high accuracy, and excellent transient response, making it well-suited for a variety of battery-powered and portable applications where stable and efficient power management is critical.

Applications:

  • Cellular Phones: Powering sensitive RF components and digital circuits requiring a regulated 4.2V supply.
  • Cordless Phones: Providing stable power for the baseband and RF sections of cordless phones.
  • PDAs: Regulating power for processors, displays, and memory to ensure reliable operation.
  • MP3 Players: Supplying clean and stable power for audio codecs and digital control circuitry.
  • GPS Devices: Powering GPS receivers and related navigation systems.
  • Wireless LANs: Providing a regulated 4.2V supply to RF transceivers and digital interface circuits.
  • Bluetooth Devices: Regulating the power for Bluetooth modules to maintain stable and consistent performance.
  • Digital Cameras: Supplying a stable voltage for image sensors and digital processors, enhancing image quality.

Features:

  • Low Dropout Voltage: Efficient operation even with a small difference between input and output voltage.
  • High Output Accuracy: Precise 4.2V output voltage for reliable device operation.
  • Low Quiescent Current: Minimizes power consumption when the regulator is not actively supplying a significant load current.
  • Short-Circuit Protection: Protects the regulator and the load from damage in the event of a short circuit.
  • Over-Temperature Protection: Prevents thermal damage by shutting down the regulator when its temperature exceeds safe limits.
  • Stable with Ceramic Capacitors: Compatible with low-ESR ceramic capacitors, enabling a compact and efficient design.
  • Enable/Disable Control: Allows the regulator to be turned on and off remotely, reducing power consumption during standby mode.

Benefits:

  • Extended Battery Life: Low quiescent current and low dropout voltage contribute to longer battery life in portable devices.
  • Reliable Operation: High output accuracy and robust protection features ensure reliable performance in diverse operating conditions.
  • Simplified Design: Stable operation with ceramic capacitors reduces the need for external components and simplifies the PCB layout.
  • Reduced Power Consumption: Enable/disable control helps minimize power consumption during periods of inactivity.
  • Protection Against Faults: Short-circuit and over-temperature protection safeguards the regulator and connected components.

Additional Details:

The RT9161-42CX is typically available in a compact surface-mount package like SOT-23-5 or similar. The dropout voltage is dependent on the output current and temperature; refer to the product datasheet for precise specifications. It exhibits excellent line and load regulation, providing stable and consistent performance under varying conditions.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess