EN
  • EN
  • DE

MAX16917BGEE/V+T

Part No MAX16917BGEE/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC PROT USB2.0 VBUS QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Win Source Part Number 701909-MAX16917BGEE/V+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Introduction Date November 16, 2012
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian MAX16917BGEE/V+T CAD Model

Description

Maxim Integrated MAX16917BGEE/V+T Automotive Power Management IC

The MAX16917BGEE/V+T from Maxim Integrated is a high-performance power management IC, specifically designed to cater to the demanding requirements of automotive applications. This advanced component is engineered to provide robust power supply solutions, ensuring reliable operation in the challenging environments typical of automotive systems.

Featuring a wide input voltage range, the MAX16917BGEE/V+T is capable of handling the fluctuations commonly found in automotive power systems, making it an ideal choice for powering advanced driver-assistance systems (ADAS), infotainment systems, and other in-vehicle electronics. The device integrates a high-efficiency, automotive-grade step-down converter with a low quiescent current, which is crucial for reducing power consumption when the vehicle is in standby mode.

The MAX16917BGEE/V+T offers multiple layers of protection to safeguard against the various electrical hazards that may occur in an automotive environment. This includes overvoltage protection, undervoltage lockout, thermal shutdown, and short-circuit protection. These features help to ensure the longevity and reliability of both the power management IC itself and the sensitive electronic components it powers.

Designed with the needs of the automotive industry in mind, the MAX16917BGEE/V+T is AEC-Q100 qualified, confirming its compliance with the stringent quality standards required for automotive components. Additionally, the device comes in a compact, thermally enhanced TQFN package, which allows for efficient heat dissipation and saves valuable space on the PCB.

With its advanced features and robust design, the MAX16917BGEE/V+T from Maxim Integrated stands out as a versatile and dependable power management solution for modern automotive applications. Whether it's used in the latest electric vehicles or traditional combustion engine cars, this IC delivers the performance and protection needed to keep automotive electronics systems running smoothly.

You May Also Be Interested in

Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
Texas Instruments
WPC 2.0 COMPATIBLE FULLY INTEGRA
Lowest to $4.3657
Diodes Incorporated
USB EXT POWER RANGE W-DFN3030-14
Lowest to $72.1805
NXP / Nexperia
IC POWER MANAGEMENT I.MX8QM
Lowest to $11.8560
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
National Semiconductor (TI)
LP3971 POWER MANAGEMENT IC (PMIC
Need more? Email Us
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
NXP / Nexperia
PCA9450AHN - Power Management IC
Lowest to $6.4030

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3643 $59.1075
60+ $1.9404 $116.4240
93+ $1.8792 $174.7656
127+ $1.8191 $231.0257
165+ $1.7579 $290.0535
220+ $1.5766 $346.8520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess