EN
  • EN
  • DE

MAX5987AETE+T

Part No MAX5987AETE+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE POWER DEVICE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Controller (PD), DC/DC
Number of Channels 1
Power - Max 6.49W
Internal Switch(s) Yes
Auxiliary Sense Yes
Standards 802.3af (PoE)
Operating Supply Voltage 8.7 V ~ 60 V
Operating Supply Current 3.6mA
Operating Temperature Range -40°C ~ 85°C
Package 16-WQFN Exposed Pad
Manufacturer Package 16-TQFN (5x5)
Win Source Part Number 704873-MAX5987AETE+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX5987A
Introduction Date April 01, 2012
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX5987AETE+T CAD Model

Description

Maxim Integrated MAX5987AETE+T Hot-Swap Controller

The MAX5987AETE+T from Maxim Integrated is a sophisticated hot-swap controller designed to enable safe insertion and removal of circuit boards from live backplanes. This component is housed in a 16-pin TQFN package and operates with a supply voltage range of 2.7V to 23V, making it a versatile choice for various applications that require hot-swap functionality.

One of the key features of the MAX5987AETE+T is its integrated electronic circuit breaker, which provides precise overcurrent protection. This helps to prevent damage to both the hot-swapped board and the backplane by limiting the current during fault conditions. The device also includes an adjustable overvoltage and undervoltage lockout, ensuring that the power supply remains within safe operating limits.

The MAX5987AETE+T offers an adjustable slew rate for the output voltage, which allows designers to control the inrush current during the board insertion process. This is critical for preventing glitches in the power supply that could reset other boards in the system. Additionally, the device features an auto-retry or latch-off fault management mode, giving system designers the flexibility to choose how the device responds to fault conditions.

For enhanced system monitoring, the MAX5987AETE+T provides an open-drain power-good (PG) output, which can be used to signal downstream devices that the power is stable and within the specified range. This feature is essential for systems that require a reliable power-up sequence.

Maxim Integrated's MAX5987AETE+T is RoHS compliant and operates over an extended temperature range of -40°C to +85°C, suitable for industrial environments. It is an ideal solution for network routers, servers, storage systems, and other telecom/datacom applications where hot-swapping is necessary to minimize downtime and maintain service continuity.

Overall, the MAX5987AETE+T is a robust and reliable hot-swap controller that offers advanced features to ensure safe and efficient power management in critical electronic systems.

You May Also Be Interested in

Texas Instruments
Lowest to $12.7454
Analog Devices Inc.
IC POE CNTRL 12 CHANNEL 52QFN
Lowest to $26.1940
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Innovisionsemi
Need more? Email Us
Texas Instruments
Lowest to $8.4649
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.9038 $59.6152
9+ $12.2288 $110.0592
13+ $11.8467 $154.0071
18+ $11.4645 $206.3610
23+ $11.0824 $254.8952
31+ $9.9359 $308.0129
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,695 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess