EN
  • EN
  • DE

LTC4270BIUKG

Part No LTC4270BIUKG
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE CNTRL 12 CHANNEL 52QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Type Controller (PSE)
Number of Channels 12
Power - Max 25.5 W
Internal Switch(s) No
Auxiliary Sense No
Standards 802.3at (PoE+), 802.3af (PoE), LTPoE++
Voltage - Supply 45V ~ 57V
Current - Supply 9mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 52-WFQFN Exposed Pad
Supplier Device Package 52-QFN (7x8)
Base Product Number LTC4270
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 747009-LTC4270BIUKG
Ultra Librarian 3D Model Ultra Librarian LTC4270BIUKG CAD Model

Description

Analog Devices Inc. LTC4270BIUKG Product Overview

The LTC4270BIUKG is a cutting-edge, highly integrated Power over Ethernet (PoE) controller chip from Analog Devices Inc., designed to simplify the implementation of Power Sourcing Equipment (PSE) in PoE systems. This product is a crucial component for network equipment such as switches and injectors that provide power to PoE-enabled devices like IP cameras, VoIP phones, and wireless access points through Ethernet cabling.

The LTC4270BIUKG controller is part of the LTPoE++™ family, offering support for high power applications up to 90W, making it an ideal choice for the latest PoE++ devices. It provides a robust and efficient solution for managing power distribution in networked devices, ensuring that each connected PoE device receives the correct amount of power as per the IEEE 802.3 PoE standard and the LTPoE++ specifications.

This product features a 12-channel PSE controller, which allows for multiple ports to be managed simultaneously, thereby enabling a compact and cost-effective design for multi-port applications. The LTC4270BIUKG integrates a digital interface for system monitoring and control, which includes functions such as current sensing, voltage monitoring, and fault protection. These capabilities ensure the reliable operation of the PoE system and the safety of the connected devices.

Moreover, the LTC4270BIUKG is designed with robustness in mind, equipped with advanced thermal management to prevent overheating and to ensure consistent performance under varying load conditions. It also includes auto-classification of powered devices, ensuring that each device is recognized and powered according to its specific class, thus optimizing the power distribution across the network.

The LTC4270BIUKG comes in a compact, surface-mount QFN package, which is suitable for space-constrained applications. Its industrial-grade design is optimized for harsh environments, featuring an extended operating temperature range that ensures reliable operation in a wide range of conditions.

In conclusion, the LTC4270BIUKG from Analog Devices Inc. is a highly reliable and efficient solution for network administrators looking to deploy PoE in their networks. With its advanced features and robust design, it represents a state-of-the-art solution for modern PoE applications.

You May Also Be Interested in

STMicroelectronics
IC POE CNTRL 2 CHANNEL 24HTSSOP
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE) 20-QFN (5x5)
Lowest to $3.8993
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 24QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 24-QFN (4x4)
Need more? Email Us
Texas Instruments
SWITCHING CONTROLLER, CURRENT-MO / Power Over Ethernet Controller Channel
Lowest to $2.9925
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
Silicon Labs
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 4 CHANNEL 40QFN / Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 40-QFN (6x6)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.1940 $52.3880
5+ $21.4926 $107.4630
8+ $20.8209 $166.5672
10+ $20.1493 $201.4930
13+ $19.4776 $253.2088
18+ $17.4627 $314.3286
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,994 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess