EN
  • EN
  • DE

MAX17004ETJ

Part No MAX17004ETJ
Manufacturer Maxim Integrated
Description High-Efficiency, Quad-Output, Main Power-Supply Controllers for Notebook Computers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1212368-MAX17004ETJ
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX17004ETJ CAD Model

Description

MAX17004ETJ Battery-Fuel Gauge IC from Maxim Integrated

The MAX17004ETJ is a sophisticated battery-fuel gauge integrated circuit (IC) designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This compact, multi-functional IC is engineered to provide precise battery state-of-charge (SOC) readings, which are crucial for the optimal management of rechargeable battery packs in a wide array of portable electronic devices.

Enclosed in a small, lead-free, 32-pin TQFN package, the MAX17004ETJ offers a space-saving solution for applications where board space is at a premium. Its high level of integration includes features such as a ModelGauge™ algorithm, which eliminates the need for battery characterization for most applications. This advanced algorithm provides a more accurate SOC estimation by compensating for cell aging, temperature, and discharge rate, ensuring reliable battery status information.

The device is capable of operating across a wide voltage range, making it suitable for single-cell lithium-ion (Li+) or three-cell series NiMH applications. It also includes a unique feature called QuickStart, which allows the fuel gauge to begin working with a simple power-on command, simplifying the system design and reducing startup time.

One of the key benefits of the MAX17004ETJ is its ease of implementation. It communicates via an I2C interface, allowing for straightforward integration with microcontrollers and other digital systems. Additionally, the IC's low quiescent current helps to extend the battery life of the end product, making it an ideal choice for energy-sensitive applications such as smartphones, tablets, and laptops.

Maxim Integrated's commitment to quality and reliability is evident in the MAX17004ETJ, which includes built-in protection features such as overvoltage, undervoltage, and overtemperature detection. These safeguards contribute to the safety and longevity of the battery-powered device, ensuring user confidence in the most demanding situations.

Overall, the MAX17004ETJ from Maxim Integrated stands out as a high-performance, reliable, and user-friendly solution for accurate battery management, helping designers to create more efficient and longer-lasting portable electronic devices.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.0561 $66.1122
5+ $27.1229 $135.6145
7+ $26.2751 $183.9257
10+ $25.4273 $254.2730
12+ $24.5807 $294.9684
16+ $22.0374 $352.5984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess