EN
  • EN
  • DE

MAX17010ETL+

Part No MAX17010ETL+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC REG BOOST SW STEPUP 40-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features LCD Monitor, Notebook Display PMIC 40-TQFN (5x5)
Manufacturer Maxim Integrated
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 40-WFQFN Exposed Pad
Case / Package 40-TQFN (5x5)
Family Name MAX17010
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 60
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881190-MAX17010ETL+
Ultra Librarian 3D Model Ultra Librarian MAX17010ETL+ CAD Model

Description

The MAX17010ETL+ is a high-performance, versatile power-management integrated circuit (PMIC) designed by Maxim Integrated, a leading provider of innovative analog and mixed-signal products. This PMIC is specifically engineered to meet the demanding power requirements of modern, compact electronic devices such as laptops, ultrabooks, and other portable computing devices.

Key Features

  • Multi-Output Power Supply: The MAX17010ETL+ features multiple output voltages that are essential for powering various components within a system, including the CPU, memory, and peripheral devices.
  • High Efficiency: With an emphasis on energy efficiency, this PMIC is designed to optimize power usage, thereby extending battery life and reducing heat generation within the device.
  • Programmable Voltage Regulation: The output voltages are programmable via an I2C interface, allowing for precise control over power delivery to match the specific needs of the application.
  • Protection Features: The device includes a suite of protection features such as over-voltage, under-voltage, over-current, and thermal protection to ensure reliable operation and safeguard the system against power-related anomalies.

Technical Specifications

The MAX17010ETL+ operates over a wide input voltage range and provides multiple regulated outputs with high accuracy. Its compact 40-pin TQFN package makes it an ideal choice for space-constrained applications. Additionally, it supports advanced power sequencing required by high-performance CPUs and chipsets.

Applications

Due to its flexibility and comprehensive feature set, the MAX17010ETL+ is well-suited for a variety of applications, including:

  • Notebooks and Ultrabooks
  • Tablets and Mobile Computing Devices
  • Portable Media Players
  • Other Multi-Output Power Supply Requirements

Maxim Integrated's commitment to quality and innovation ensures that the MAX17010ETL+ PMIC stands out as a reliable and efficient solution for powering the next generation of portable devices.

You May Also Be Interested in

Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $4.3657
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
NXP / Nexperia
IC POWER MANAGEMENT I.MX8QM
Lowest to $11.8560
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
NXP / Nexperia
PF1510
Lowest to $4.5143
Analog Devices Inc.
IC WIRELESS POWER RECEIVER 52WLP
Lowest to $29.3234

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2961 $59.6986
62+ $1.8838 $116.7956
95+ $1.8249 $173.3655
131+ $1.7660 $231.3460
170+ $1.7082 $290.3940
227+ $1.5315 $347.6505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,670 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess