EN
  • EN
  • DE

MAX17049G+

Part No MAX17049G+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC BATT MON LI-ION 2CELL 8TDFN / Battery Battery Monitor IC Lithium Ion 8-TDFN-EP (2x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Analog Devices Inc./Maxim Integrated
Series ModelGauge™
Package Bulk
Function Battery Monitor
Battery Chemistry Lithium Ion
Number of Cells 2
Interface I2C
Temperature Range - Operating -20°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-TDFN-EP (2x2)
Base Product Number MAX17049
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1350408-MAX17049G+
Ultra Librarian 3D Model Ultra Librarian MAX17049G+ CAD Model

Description

Maxim Integrated's MAX17049G+ Fuel Gauge IC

The MAX17049G+ from Maxim Integrated is a compact, high-precision fuel gauge integrated circuit designed to provide real-time monitoring of single-cell lithium-ion (Li+) batteries. This advanced chip is an essential component for portable devices where accurate battery state-of-charge (SOC) estimations are critical for user experience and device longevity.

Utilizing Maxim's patented ModelGauge™ algorithm, the MAX17049G+ eliminates the need for battery characterization and simplifies the implementation of the fuel gauge in the system. This innovative technology provides a robust SOC estimation by combining the virtues of both coulomb counting and voltage-based fuel gauging. The result is a highly accurate gauge that is less susceptible to system noise and temperature variations, ensuring reliable performance across diverse operating conditions.

One of the standout features of the MAX17049G+ is its ease of use. It requires minimal external components and can be configured via an I2C interface, which allows for seamless integration into existing designs. The chip also supports a QuickStart mode that can initiate SOC measurements with a simple power-up sequence, bypassing the need for host intervention.

The MAX17049G+ is designed with safety in mind. It includes an adjustable over/under voltage alarm, which ensures that the device it powers is protected against conditions that may lead to battery damage. Furthermore, the compact form factor of the IC, available in a small TDFN package, makes it ideal for space-constrained applications such as wearable technology, smartphones, and other portable electronics.

In summary, the MAX17049G+ is a sophisticated fuel gauge solution that offers accurate SOC readings, minimal design complexity, and enhanced safety features. It is a testament to Maxim Integrated's commitment to delivering high-quality power management solutions that meet the demands of modern battery-powered devices.

For engineers and designers seeking a reliable and user-friendly battery monitoring solution, the MAX17049G+ presents a compelling option that promises to extend the usability and enhance the performance of their products.

You May Also Be Interested in

Analog Devices Inc.
ULTRA-LOW-POWER BATTERY GAS GAUG
Need more? Email Us
Diodes Incorporated
IC BATT PROT LI-ION 1CELL SOT25
Lowest to $0.2166
CellWise Microelectronics
Lithium Battery SOP-8 Battery Management RoHS
Lowest to $0.1056
Analog Devices Inc.
I2C TDFN-10-EP(2x2.5) Battery Management RoHS
Lowest to $2.4739
Natlinear
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.0364
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.2038
Analog Devices Inc.
LFCSP-64-EP(9x9) Battery Management RoHS
Lowest to $4.5143
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium-ion/Polymer ESOP-8
Lowest to $0.2911
Hycon Technology Corp.
Battery Protection IC LiFePO4 Battery SOT-23-6
Lowest to $0.1747

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7314 $52.3884
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7165 $201.4950
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess