EN
  • EN
  • DE

MAX1714AEEP+

Part No MAX1714AEEP+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Buck Regulator Positive Output Step-Down  DC-DC Controller IC 20-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Manufacturer Maxim Integrated
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Operating Supply Voltage 4.5 V ~ 5.5 V
Frequency - Switching 200kHz, 300kHz, 450kHz, 600kHz
Duty Cycle (Max) 100%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, On Time Control, Power Good
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-SSOP (0.154", 3.90mm Width)
Manufacturer Device Package 20-QSOP
Win Source Part Number 112854-MAX1714AEEP+
Ultra Librarian 3D Model Ultra Librarian MAX1714AEEP+ CAD Model

Description

Maxim Integrated's MAX1714AEEP+ Overview

The MAX1714AEEP+ from Maxim Integrated is a high-performance, step-down controller that is designed to deliver precision voltage regulation and efficient power management in a variety of applications. This device is particularly well-suited for powering CPUs, memory, and other digital ICs that require a stable and efficient power supply.

Key Features

  • High Efficiency: The MAX1714AEEP+ operates with a high efficiency that minimizes heat generation and improves system reliability.
  • Voltage Regulation: It provides excellent voltage regulation with a tight output voltage accuracy, ensuring the connected components receive a stable power supply.
  • Adjustable Output: The output voltage is adjustable, giving designers the flexibility to tailor the power supply to the specific needs of their application.
  • Quick-PWM™ Control: The Quick-PWM™ control scheme allows for fast transient response, which is critical for maintaining voltage stability in dynamic load conditions.
  • Power-Saving Modes: It includes power-saving modes that reduce power consumption at light loads, extending battery life in portable applications.

Applications

The MAX1714AEEP+ is versatile and can be used in a variety of electronic systems, including:

  • Notebook Computers
  • Desktop Computers
  • Servers
  • Graphics Cards
  • Netcom Equipment

Technical Specifications

  • Package Type: 20-Pin QSOP
  • Operating Temperature Range: -40°C to +85°C
  • Input Voltage Range: 4.5V to 28V
  • Switching Frequency: Up to 300kHz

The MAX1714AEEP+ is designed with protection features such as overvoltage protection, undervoltage lockout, and thermal shutdown to ensure safe operation under abnormal conditions. Its compact QSOP package allows for a space-saving design, making it an ideal choice for compact and high-density power applications.

Whether you're designing a power supply for the latest high-performance CPU or looking for a reliable controller for your next networking project, the MAX1714AEEP+ from Maxim Integrated offers the precision, efficiency, and flexibility needed to meet your power management requirements.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Power Integrations
IC REG CTRLR MULT TOP ESIP-16F
Lowest to $11.9350
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Maxim Integrated
IC REG CTRLR MULT TOPOLOGY 8SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOP 20SSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER, CURRENT/VO
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0178 $60.5340
70+ $1.6551 $115.8570
110+ $1.6043 $176.4730
150+ $1.5523 $232.8450
195+ $1.5003 $292.5585
260+ $1.3456 $349.8560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,770 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess