EN
  • EN
  • DE

MAX17410GTM

Part No MAX17410GTM
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702110-MAX17410GTM
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX17410GTM CAD Model

Description

The MAX17410GTM is a high-performance, step-down, integrated power-supply (IPS) module from Maxim Integrated. Designed to deliver exceptional efficiency and power density, this module is a compact solution for space-constrained applications that require a reliable power source.

Key Features

  • High Efficiency: The MAX17410GTM features an advanced control architecture that optimizes efficiency across a wide range of load conditions, making it an ideal choice for battery-powered devices.
  • Integrated Design: This module integrates the controller, MOSFETs, inductor, and associated components into a single package, simplifying the design and reducing the overall footprint on the PCB.
  • Adjustable Output Voltage: It offers a flexible output voltage range, which can be adjusted to meet the specific requirements of various applications.
  • Thermal Management: With built-in thermal protection, the MAX17410GTM ensures reliable operation even under high-power or high-temperature conditions.
  • Easy Implementation: The module's pinout is designed for easy implementation and minimal external components, reducing design complexity and time to market.

Applications

The MAX17410GTM is suitable for a wide range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Networking and telecommunication equipment
  • Industrial control systems
  • Medical devices
  • Automotive applications

Technical Specifications

Parameter Value
Input Voltage Range Specified by the manufacturer
Output Voltage Range Adjustable
Maximum Output Current Specified by the manufacturer
Operating Temperature Range Specified by the manufacturer
Package Type GTM

For detailed technical specifications and application support, please refer to the official Maxim Integrated datasheet for the MAX17410GTM module.

You May Also Be Interested in

Dallas Semiconductor
Need more? Email Us
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
Lowest to $1.7594
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4610 $52.3830
7+ $14.3270 $100.2890
11+ $13.8793 $152.6723
15+ $13.4316 $201.4740
20+ $12.9839 $259.6780
26+ $11.6407 $302.6582
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,806 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess