EN
  • EN
  • DE

MAX3093EESE+T

Part No MAX3093EESE+T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RS485/422 RX 10MBPS 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Receiver
Protocol RS422, RS485
Number of Drivers/Receivers 0/4
Receiver Hysteresis 45mV
Data Rate 10Mbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 1067294-MAX3093EESE+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3093EESE+T CAD Model

Description

Overview of Maxim Integrated's MAX3093EESE+T

The MAX3093EESE+T is a high-performance, quad-receiver RS-422/RS-485 communication interface from Maxim Integrated. This device is designed to facilitate robust serial communication in noisy industrial environments where long-distance data transmission is required. It is part of a family of products that provide reliable solutions for applications that demand high-speed data exchange and signal integrity.

Key Features

  • High-Speed Operation: The MAX3093EESE+T supports data rates up to 10Mbps, making it suitable for high-speed data transmission systems.
  • Quad Receiver Configuration: It includes four independent receiver channels, each capable of handling differential data inputs, which allows for multiple data streams to be received simultaneously.
  • Wide Common-Mode Range: The device is designed to withstand common-mode voltages from -7V to +12V, providing flexibility and reliability in various electrical environments.
  • Fail-Safe Feature: It offers a fail-safe feature that ensures a logic-high output if the input is open-circuit, shorted, or idle, enhancing the safety and robustness of the communication system.
  • Low Power Consumption: The receiver operates with a low quiescent current, making it an energy-efficient choice for power-sensitive applications.
  • ESD Protection: Integrated electrostatic discharge (ESD) protection circuits safeguard the device against transient voltage spikes, ensuring long-term reliability.
  • Small Package: The MAX3093EESE+T comes in a compact 16-pin narrow SO package, which is ideal for space-constrained applications.

Applications

Due to its robust design and high-speed capabilities, the MAX3093EESE+T is suitable for a wide range of applications, including:

  • Industrial control systems
  • Factory automation
  • Networked security systems
  • Data acquisition systems
  • Building automation
  • Point-of-sale equipment

With its combination of high-speed data handling, multiple receiver channels, and strong protection features, the MAX3093EESE+T from Maxim Integrated stands out as a reliable choice for engineers and designers looking to implement RS-422/RS-485 communication protocols in their systems.

You May Also Be Interested in

Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8629 $53.4919
26+ $3.9901 $103.7426
39+ $3.8654 $150.7506
54+ $3.7407 $201.9978
70+ $3.6160 $253.1200
93+ $3.2420 $301.5060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,940 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess