EN
  • EN
  • DE

SN74ABTH162245DL

Part No SN74ABTH162245DL
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 48SSOP / Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ABTH
Package Tube
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 12mA, 12mA; 32mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 48-SSOP
Base Product Number 74ABTH162245
Other Names 74ABTH162245DLG4,2156-SN74ABTH162245DL,296-1445-5,296-1445,296-1445-5R,TEXTISSN74ABTH162245DL,74ABTH162245DLG4
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260049-SN74ABTH162245DL
Ultra Librarian 3D Model Ultra Librarian SN74ABTH162245DL CAD Model

Description

Product Overview: SN74ABTH162245DL

The SN74ABTH162245DL is a high-performance integrated circuit manufactured by Texas Instruments, renowned for its expertise in semiconductor design. This product belongs to their ABT family of Bus Transceivers, which are known for their high-speed and low-power consumption characteristics. The SN74ABTH162245DL is specifically designed to address the needs of high-speed bidirectional communication in data bus and control bus applications.

Key Features

  • Technology: The device is built upon Texas Instruments' BiCMOS technology, which combines the speed of bipolar transistors with the power efficiency of CMOS technology, making it ideal for high-speed, power-sensitive applications.
  • Bus Transceiver: It features 16-bit bidirectional transceivers, which allow for simultaneous transmit and receive operations, facilitating efficient data flow in complex systems.
  • Voltage Range: The SN74ABTH162245DL operates at a nominal voltage of 3.3V, with a wide range of permissible operating voltages, ensuring compatibility with various system voltages.
  • Drive Capability: This device provides high-drive capability, with 64 mA of output on the A ports and 32 mA on the B ports, which is essential for driving capacitive loads and maintaining signal integrity.
  • Bus Hold Data Inputs: The inclusion of bus-hold data inputs eliminates the need for external pull-up or pull-down resistors, simplifying board design and minimizing additional component requirements.

Applications

The SN74ABTH162245DL is versatile and can be used in a variety of applications, including:

  • Data communication in servers and networking equipment
  • Interface conversion in multi-voltage systems
  • Bus isolation and buffering in backplane applications
  • Signal gating for data and address paths in computing systems

Package and Quality

The device comes in a 48-pin SSOP (Shrink Small-Outline Package) that is optimized for reduced space on printed circuit boards. Texas Instruments upholds stringent quality standards, ensuring that the SN74ABTH162245DL meets or exceeds industry requirements for performance and reliability.

In summary, the SN74ABTH162245DL from Texas Instruments is a robust, high-speed bus transceiver that offers a blend of speed, power efficiency, and design flexibility, making it a top choice for engineers and designers working on advanced digital systems.

You May Also Be Interested in

Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Pericom
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4954 $52.3390
85+ $1.2270 $104.2950
130+ $1.1887 $154.5310
175+ $1.1504 $201.3200
225+ $1.1120 $250.2000
305+ $0.9970 $304.0850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,040 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess