EN
  • EN
  • DE

TMS320C5534AZAY10

Part No TMS320C5534AZAY10
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIXED-POINT 144BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Manufacturer Texas Instruments
Packaging Tray
Type Fixed Point
Interface I2C, I2S, MMC/SD, SPI, UART, USB
Clock Rate 100MHz
Non-Volatile Memory ROM (128kB)
On-Chip RAM 256kB
Voltage - I/O 1.8V, 2.5V, 2.75V, 3.3V
Voltage - Core 1.30V
Temperature Range - Operating -10°C ~ 70°C (TC)
Mounting Surface Mount
Case / Package 144-LFBGA
Supplier Device Package 144-NFBGA (12x12)
Base Product Number TMS320
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 296-TMS320C5534AZAY10
Standard Package 160
Win Source Part Number 1321801-TMS320C5534AZAY10
Ultra Librarian 3D Model Ultra Librarian TMS320C5534AZAY10 CAD Model

Description

The Texas Instruments TMS320C5534AZAY10 is a highly efficient, low-power digital signal processor (DSP) that belongs to the TMS320C5000™ DSP family. This processor is designed to meet the rigorous processing demands of modern audio and telecommunications applications, offering an optimal blend of low power consumption and high performance.

Key Features:

  • High-Performance Digital Signal Processing: With a core frequency of up to 150 MHz, the TMS320C5534AZAY10 is capable of executing up to 300 million instructions per second (MIPS), providing robust processing capabilities for complex algorithms.
  • Low Power Consumption: This DSP is engineered for power-sensitive applications, featuring multiple power-saving modes, including idle and standby, to extend the battery life of portable devices.
  • Integrated Memory: It includes 320KB of on-chip RAM and 64KB of ROM, allowing for efficient system operation without the need for extensive external memory components.
  • Enhanced Peripherals: The device comes with a variety of peripherals, such as a multichannel buffered serial port (McBSP), I2C bus, SPI, and a 10-bit ADC, facilitating easy integration into a wide range of systems.
  • Advanced Development Support: Texas Instruments provides comprehensive development tools, including code generation tools and software libraries, which simplify the design process and reduce time to market.

Applications:

The TMS320C5534AZAY10 is well-suited for applications that require high-quality audio processing, voice recognition, and telecommunications signal management. This includes but is not limited to:

  • Portable audio devices
  • Wireless headsets
  • Speech and audio processing
  • Instrumentation and control
  • Medical devices

With its powerful DSP core, comprehensive set of peripherals, and low-power operation, the Texas Instruments TMS320C5534AZAY10 DSP is an ideal choice for designers looking to create sophisticated, energy-efficient products that stand out in the competitive technology landscape.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1538 $55.7690
11+ $9.1519 $100.6709
17+ $8.8659 $150.7203
24+ $8.5799 $205.9176
31+ $8.2939 $257.1109
41+ $7.4359 $304.8719
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,760 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess