EN
  • EN
  • DE

TLV2211QDBVRCT

Part No TLV2211QDBVRCT
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case SOT23
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 716730-TLV2211QDBVRCT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV2211QDBVRCT CAD Model

Description

The TLV2211QDBVRCT is a high-precision operational amplifier from Texas Instruments, renowned for its exceptional performance in a wide range of applications. This op-amp is part of the TLV2211 series, which is designed to offer low power consumption without sacrificing the quality of amplification, making it an ideal choice for battery-powered and portable devices.

Key Features

  • Low Power Consumption: The device is optimized for low voltage operation, making it highly efficient in terms of power usage. This characteristic extends the battery life of portable devices.
  • High Input Impedance: With a high input impedance, the TLV2211QDBVRCT ensures minimal loading on the input signal source, preserving signal integrity.
  • Wide Supply Range: It operates over a broad supply voltage range, accommodating various application requirements and simplifying system design.
  • Stable Performance: The TLV2211QDBVRCT delivers stable performance with low input offset voltage, low noise, and a high open-loop gain, which is crucial for precision applications.
  • Rail-to-Rail Output: The rail-to-rail output capability allows the op-amp to swing its output voltage close to the supply rails, maximizing the dynamic range in applications.
  • Single-Supply Operation: Designed for single-supply operation, this device simplifies the power supply design, reducing the overall complexity and cost.

Applications

The TLV2211QDBVRCT is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • Portable and battery-powered devices
  • Sensor amplifiers and analog processing
  • Data acquisition systems
  • Medical instrumentation
  • Consumer electronics

Package and Quality

The TLV2211QDBVRCT comes in a compact SOT-23-5 package, which is ideal for space-constrained applications. Texas Instruments is committed to high-quality manufacturing standards, ensuring that this product meets rigorous reliability and performance criteria.

With its combination of low power, high precision, and versatility, the TLV2211QDBVRCT operational amplifier from Texas Instruments stands as a top choice for engineers and designers looking to enhance their electronic designs.

You May Also Be Interested in

Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess