EN
  • EN
  • DE

104060-8017

Part No 104060-8017
Manufacturer Molex, LLC
Catalog FFC, FPC (FlatFlexible) Connectors
Description Conn FFC/FPC Connector SKT 80 POS 0.5mm Solder RA SMD Embossed T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Actuator Material Glass, PBT, Polybutylene
Contact Material Bronze
Contact Plating Gold
Country of Origin KR
Current Rating 500 mA
ELV Compliant
Flammability Rating UL94 V-0
Halogen Free Low Halogen
Housing Material Polymer
Material Bronze
Max Operating Temperature 85 °C
Min Operating Temperature -20 °C
Mount Surface Mount
Number of Circuits 80
Number of Contacts 80
Number of Positions 80
Number of Rows 1
Orientation Right Angle
Packaging Tape & Reel (TR)
Pitch 508 µm
Plating Gold
Radiation Hardening No
REACH SVHC No SVHC
RoHS Compliant
Stackable No
Termination Solder
Voltage Rating 50 V
Win Source Part Number 1221742-104060-8017
Categories FFC,FPC(FlatFlexible)Connectors
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 104060-8017 CAD Model

Description

The Molex 1221742-104060-8017 connector is an FFC/FPC connector with a solder termination and a right-angle orientation.

  • Voltage Rating: 50V
  • Current Rating: 500mA
  • Contact Material: Bronze
  • Contact Plating: Gold
  • Positions: 80
  • Rows: 1
  • Pitch: 508µm
  • Length: 80 contacts
  • Depth: 6.5mm
  • Mounting Type: Surface Mount
  • RoHS Compliant: Yes
  • Popularity Rating: Medium
  • Manufacturer: Molex

You May Also Be Interested in

Amphenol
CONN FFC/FPC RCPT HSG 9POS 2.54
Need more? Email Us
TE Connectivity
FFC&FPC Connectors 17P FFC RCPT
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 9POS 2.54MM
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 17POS 2.54MM
Need more? Email Us
Amphenol
CONTACT FLAT FLEX SOCKET GOLD
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 20POS 1.27MM
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 6POS 2.54MM
Need more? Email Us
TE Connectivity
CONTACT FLAT FLEX PIN GOLD
Need more? Email Us
Amphenol
CONN FFC/FPC RCPT HSG 24POS 2.54
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess