EN
  • EN
  • DE

MAX1745EB/V

Part No MAX1745EB/V
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702125-MAX1745EB/V
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1745EB/V CAD Model

Description

Maxim Integrated's MAX1745EB/V Step-Down Controller

The MAX1745EB/V from Maxim Integrated is a high-efficiency, low-quiescent-current, step-down DC-DC controller that is designed to deliver a consistent and reliable power supply for a wide range of applications. This versatile component is especially suitable for battery-powered devices where power efficiency and extended battery life are critical.

With its ability to handle input voltages ranging from 2.6V to 5.5V, the MAX1745EB/V is an excellent choice for systems powered by single-cell lithium-ion (Li+) batteries, as well as other battery chemistries. The device is capable of driving external power MOSFETs to supply output currents up to several amperes, depending on the external components selected, making it a flexible solution for various power requirements.

The MAX1745EB/V features a fixed-frequency, pulse-width modulation (PWM) operating mode, which provides a stable and low-noise output, essential for sensitive RF and analog circuits. The operating frequency is set at 300kHz, which strikes a balance between efficiency and component size, allowing for the use of smaller, less expensive inductors and capacitors.

One of the key advantages of the MAX1745EB/V is its low quiescent current, which helps to minimize standby power consumption, thereby extending battery life in portable devices. Additionally, the device includes a range of protective features such as thermal shutdown, cycle-by-cycle current limit, and under-voltage lockout, ensuring safe operation under various conditions.

The MAX1745EB/V also provides a power-saving mode that reduces the switching frequency under light-load conditions, further enhancing efficiency. This feature is particularly beneficial for applications that experience varying load conditions, such as handheld devices.

Available in a compact package, the MAX1745EB/V is designed for space-constrained applications. Its small footprint makes it an ideal choice for portable electronics, including smartphones, tablets, and wearable devices, where space is at a premium and power efficiency is paramount.

In summary, the MAX1745EB/V step-down controller from Maxim Integrated is a high-performance solution that offers efficiency, flexibility, and reliability for designers looking to optimize their power management systems.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.6810 $60.7670
17+ $7.1229 $121.0893
26+ $6.9000 $179.4000
35+ $6.6771 $233.6985
45+ $6.4553 $290.4885
60+ $5.7877 $347.2620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess