EN
  • EN
  • DE

MC68360EM25VL

Part No MC68360EM25VL
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description MC68360 QUad Integrated Communication Controller (QUICC™) | IC MPU M683XX 25MHZ 240FQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete
Core Processor CPU32+
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 25MHz
Co-Processors/DSP Communications; CPM
RAM Controllers DRAM
Graphics Acceleration No
Ethernet 10 Mbps (1)
Voltage - I/O 3.3V
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 240-BFQFP
Supplier Device Package 240-FQFP (32x32)
Additional Interfaces SCC, SMC, SPI
Family Part Number MC68360
Manufacturer Pack Quantity 24
MSL Level 3 (168 Hours)
Win Source Part Number 1218873-MC68360EM25VL
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC68360EM25VL CAD Model

Description

Overview of NXP MC68360EM25VL

The NXP MC68360EM25VL is a highly-integrated microprocessor that incorporates a wealth of features to cater to a broad range of applications. This powerful IC is part of the QUICC family (Quad Integrated Communications Controller) and is designed to provide versatile communication interfaces along with robust processing capabilities.

Key Features

  • CPU Core: The product is built around a 32-bit CPU32 core, which is a derivative of the Motorola 68000 microprocessor family. This ensures reliable performance and compatibility with a wide array of software tools and existing codebases.
  • Operating Frequency: The MC68360EM25VL operates at a frequency of 25MHz, delivering a balance of power efficiency and processing speed to handle demanding tasks.
  • Communication Capabilities: As a QUICC processor, it boasts four serial communication controllers (SCCs) supporting a variety of serial protocols, two serial management controllers (SMCs), and a serial peripheral interface (SPI). These interfaces make it ideal for networking and telecommunication applications.
  • Integrated DMA: The device includes a sophisticated DMA (Direct Memory Access) system that facilitates efficient data transfers without burdening the CPU, thus enhancing system throughput.
  • Memory Support: It offers support for a range of memory types, including DRAM, SRAM, and ROM, which allows for flexible system design and memory expansion.
  • Package: The MC68360EM25VL is available in a 357-pin BGA (Ball Grid Array) package, ensuring a compact footprint for space-constrained applications.

Applications

The versatility of the NXP MC68360EM25VL makes it suitable for a diverse set of applications, particularly in the fields of:

  • Networking equipment such as routers, switches, and gateways
  • Wireless communication systems including base stations and controllers
  • Industrial control systems
  • Data acquisition and telemetry systems

With its robust set of features and communication interfaces, the NXP MC68360EM25VL remains a popular choice for designers looking to create sophisticated, high-performance embedded systems.

You May Also Be Interested in

Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
Renesas Electronics America
8-BIT MICROPROCESSOR
Lowest to $61.1195
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA
Lowest to $582.0896
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 16X 1.8GH
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.2829 $65.2829
3+ $53.5654 $160.6962
4+ $51.8918 $207.5672
5+ $50.2182 $251.0910
6+ $48.5435 $291.2610
8+ $43.5227 $348.1816
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,899 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess